Status: | Unknown |
---|---|
Series: | PAR eSMP Series |
RoHS: | Unknown |
Product Range | PAR eSMP Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15.3V |
Clamping Voltage Vc Max | 25.2V |
Diode Case Style | TO-277A |
No. of Pins | 3Pins |
Breakdown Voltage Min | 17.1V |
Breakdown Voltage Max | 18.9V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Tvs Diode, 1.5Kw,15.3V, To277A | Newark Electronics |
Diode TVS Single Dual Anode Bi-Dir 15.3V 1500W 3-Pin TO-277A T/R | Avnet America |
1.5KW 18VBR 5% BI TO277A | TTI Europe |
TVS DIODE, 1.5KW,15.3V, TO277A | Farnell |
Where can I find additional details, specifications and documents for a TPC18CAHM3/H?
Additional datasheets, footprints and schematics for TPC18CAHM3/H are listed on our Part Details page. You can also find images and similar parts to TPC18CAHM3/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPC18CAHM3/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPC18CAHM3/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPC18CAHM3/H fall under?
The TPC18CAHM3/H is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to TPC18CAHM3/H when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPC18CAHM3/H you can contact the distributor directly for product support, shipping queries etc.
Is the TPC18CAHM3/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPC18CAHM3/H have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and EBV Elektronik have stock available or on a lead time for TPC18CAHM3/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPC18CAHM3/H often in real-time on the comparison pages.
What if I can't find stock of TPC18CAHM3/H?
You can fill out our help required form which you can use to request a quote for TPC18CAHM3/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.