Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AEC-Q200 qualified |
Low ESR |
100 % surge current tested (B, C, D, and E case sizes) |
Applications |
---|
Automotive |
Industrial |
General purpose |
Application Notes |
---|
Application Note |
Cross Reference |
---|
Cross Reference |
Datasheet |
---|
TP3 |
General Information |
---|
Typical Performance Characteristics |
Molded Guide |
Product Descripton |
Quick Reference Guide |
Product Literature |
---|
Selector Guide |
Market Solutions |
Tradeshow Brochure |
Product Sheet |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Did you Know - MLCC vs Polymer and Tantalum |
Infographic - SMD Tantalum Automotive - In a Nutshell |
Did you Know |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Panel Meters | General Meter Accessories |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Bead Probe, Hi-Temp, -40 to 480 C | B&K Precision TP 3 | RS Americas |
Where can I find additional details, specifications and documents for a TP3?
Additional datasheets, footprints and schematics for TP3 are listed on our Part Details page. You can also find images and similar parts to TP3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP3 you can contact the distributor directly for product support, shipping queries etc.
Is the TP3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP3 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and TestEquity have stock available or on a lead time for TP3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP3 often in real-time on the comparison pages.
What if I can't find stock of TP3?
You can fill out our help required form which you can use to request a quote for TP3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.