Status: | Active |
---|---|
Series: | TP2540 |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.81
|
3,925
in stock
|
Buy Now | |
Future Electronics
from US$1.47
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
4,328
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
2,192
in stock
|
Buy Now | |
element14
from US$1.56
|
2,192
in stock
|
Buy Now | |
Farnell
from US$1.50
|
2,192
in stock
|
Buy Now | |
Microchip Technology
from US$1.14
|
1,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.13
|
1,014
in stock
|
Buy Now | |
Avnet America
from US$1.94
|
-
|
Buy Now | |
RS Americas
from US$1.63
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low threshold (-2.4V max.) |
High input impedance |
Low input capacitance (60pF typical) |
Fast switching speeds |
Low on-resistance |
Free from secondary breakdown |
Low input and output leakage |
BVdss min (V) | -400 |
---|---|
Rds (on) max (Ohms) | 25 |
CISSmax (pF) | 125 |
Vgs(th) max (V) | -2.4 |
Package | TO-92, SOT-89 |
Pins | Packaging | 3 | SOT-89 |
Temp Range | -55C to +150C |
Packing Media | Tape and reel (2000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0518 |
Shipping Weight (kg) | 0.132 |
Lead Count | 3 |
Package Type | SOT-89 |
Soldering Composition | Matte Tin |
TP2540 Series 400 V 0.125 A P-Channel Enhancement-Mode Vertical DMOS FET-SOT89-3 | Future Electronics |
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -400 | RS |
D-Mosfet, P-Ch, -0.125A, -400V, To-243Aa | Newark Electronics |
D-MOSFET, P-CH, -0.125A, -400V, TO-243AA | element14 |
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -400V, 25 Ohm | Microchip Technology |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 400V 0.125A 4-Pin(3+Tab) SOT-89 | Avnet America |
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -400V, 25 Ohm3 SOT-89 T/R | Microchip Technology Inc. TP2540N8-G | RS Americas |
Where can I find additional details, specifications and documents for a TP2540N8-G?
Additional datasheets, footprints and schematics for TP2540N8-G are listed on our Part Details page. You can also find images and similar parts to TP2540N8-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP2540N8-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP2540N8-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP2540N8-G fall under?
The TP2540N8-G is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to TP2540N8-G when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP2540N8-G you can contact the distributor directly for product support, shipping queries etc.
Is the TP2540N8-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TP2540N8-G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for TP2540N8-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP2540N8-G often in real-time on the comparison pages.
What if I can't find stock of TP2540N8-G?
You can fill out our help required form which you can use to request a quote for TP2540N8-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.