Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Prices starting from US$3.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.52
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.94
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$6.44
|
5
in stock
|
Buy Now | |
Future Electronics
from US$6.06
|
-
|
Buy Now | |
element14
from US$4.89
|
-
|
Buy Now | |
TTI Europe
from US$3.50
|
-
|
Buy Now | |
Sager
from US$5.76
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 1A |
Switch Terminals | Through Hole |
Product Range | TP Series |
SVHC | Lead (15-Jan-2019) |
Switch: push-button | Transfer Multisort Elektronik |
Pb Sw, Spst, 1A, 120Vac, Tht, Black | Newark Electronics |
TP Series Tiny SPST Off-Momentary Through Hole Push Button Switch | Future Electronics |
PB SW SPST-NO 1A 120V | TTI Europe |
Pushbutton Switches OFF(MOM) SPST PC MNT | Sager |
PB SWITCH, SPST, 1A, 120VAC, THT | Farnell |
SWITCH TP11 TINY PUSHBUTTON | Boersig |
Where can I find additional details, specifications and documents for a TP11SH8CQE?
Additional datasheets, footprints and schematics for TP11SH8CQE are listed on our Part Details page. You can also find images and similar parts to TP11SH8CQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP11SH8CQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP11SH8CQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP11SH8CQE fall under?
The TP11SH8CQE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to TP11SH8CQE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP11SH8CQE you can contact the distributor directly for product support, shipping queries etc.
Is the TP11SH8CQE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP11SH8CQE have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, element14 and TTI Europe have stock available or on a lead time for TP11SH8CQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP11SH8CQE often in real-time on the comparison pages.
What if I can't find stock of TP11SH8CQE?
You can fill out our help required form which you can use to request a quote for TP11SH8CQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.