Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Product Range | TP Series |
---|---|
Panel Cutout Diameter | 7.11mm |
Contact Configuration | SPST-NO |
Switch Operation | Off-(On) |
Pushbutton Actuator Style | Plunger for Cap |
Contact Current AC Max | 1A |
RoHS Compliant | Yes |
C&K Pushbutton Switch SPST-NO 1A 120V | Distrelec |
Pb Switch, Spst, 1A, 120Vac, Panel | Newark Electronics |
PB SW SPST-NO 1A 120V | TTI Europe |
Pushbutton Switches SPST OFF(ON) SOLDER 1A | Sager |
Where can I find additional details, specifications and documents for a TP11LTZQE?
Additional datasheets, footprints and schematics for TP11LTZQE are listed on our Part Details page. You can also find images and similar parts to TP11LTZQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP11LTZQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP11LTZQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP11LTZQE fall under?
The TP11LTZQE is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to TP11LTZQE when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP11LTZQE you can contact the distributor directly for product support, shipping queries etc.
Is the TP11LTZQE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP11LTZQE have stock available?
Authorised distributors including Distrelec, Newark Electronics, TTI Europe and Sager have stock available or on a lead time for TP11LTZQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP11LTZQE often in real-time on the comparison pages.
What if I can't find stock of TP11LTZQE?
You can fill out our help required form which you can use to request a quote for TP11LTZQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.