Status: | Active |
---|---|
Series: | TP0610T |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
5,754
in stock
|
Buy Now | |
Microchip Technology
from US$0.54
|
34,174
in stock
|
Buy Now | |
element14
from US$0.68
|
5,754
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
263
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low threshold (-2.4V max.) |
High input impedance |
Low input capacitance (95pF typical) |
Fast switching speeds |
Low on-resistance |
Free from secondary breakdown |
Low input and output leakage |
BVdss min (V) | -60 |
---|---|
Rds (on) max (Ohms) | 10 |
CISSmax (pF) | 60 |
Vgs(th) max (V) | -2.4 |
Package | TO-263AB (SOT-23) |
Pins | Packaging | 3 | SOT-23 |
Temp Range | -55C to +150C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0083 |
Shipping Weight (kg) | 0.039 |
Lead Count | 3 |
Package Type | SOT-23 |
Package Width or Size | 1.3mm |
Soldering Composition | Matte Tin |
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -60V, 10 Ohm | Microchip Technology |
D-MOSFET, P-CH, -0.12A, -60V, TO-236AB-3 | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Mosfet, P-Ch, 60V, 0.12A, To-236Ab | Newark Electronics |
Single P-Channel 60 V 25 Ohm 0.36 W Silicon Surface Mount Mosfet - SOT-23 | Future Electronics |
Trans MOSFET P-CH 60V 0.12A 3-Pin SOT-23 | Avnet America |
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -60V, 10 Ohm3 SOT-23 T/R | Microchip Technology Inc. TP0610T-G | RS Americas |
Where can I find additional details, specifications and documents for a TP0610T-G?
Additional datasheets, footprints and schematics for TP0610T-G are listed on our Part Details page. You can also find images and similar parts to TP0610T-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP0610T-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP0610T-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP0610T-G fall under?
The TP0610T-G is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to TP0610T-G when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP0610T-G you can contact the distributor directly for product support, shipping queries etc.
Is the TP0610T-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TP0610T-G have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TP0610T-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP0610T-G often in real-time on the comparison pages.
What if I can't find stock of TP0610T-G?
You can fill out our help required form which you can use to request a quote for TP0610T-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.