Status: | Active |
---|---|
Series: | TP0604 |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
910
in stock
|
Buy Now | |
Microchip Technology
from US$0.64
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
2,045
in stock
|
Buy Now | |
element14
from US$0.86
|
1,207
in stock
|
Buy Now | |
Farnell
from US$0.81
|
1,207
in stock
|
Buy Now | |
Distrelec
from US$1.08
|
927
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
593
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low threshold (-2.4V max.) |
High input impedance |
Low input capacitance (95pF typical) |
Fast switching speeds |
Low on-resistance |
Free from secondary breakdown |
Low input and output leakage |
BVdss min (V) | -40 |
---|---|
Rds (on) max (Ohms) | 2 |
CISSmax (pF) | 150 |
Vgs(th) max (V) | -2.4 |
Package | TO-92 |
Pins | Packaging | 3 | TO-92 |
Temp Range | -55C to +150C |
Packing Media | Bag (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2034 |
Shipping Weight (kg) | 0.219 |
Lead Count | 3 |
Package Type | TO-92 |
Soldering Composition | Matte Tin |
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -60V, 3.5 Ohm | Microchip Technology |
Mosfet, P-Ch, 60V, 0.32A, 150Deg C, 1W | Newark Electronics |
MOSFET, P-CH, -0.32A, -60V, TO-92-3 | element14 |
Microchip MOSFET, P-Channel, 40V, 430mA, TO-92 | Distrelec |
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -60V | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 60V 0.32A 3-Pin TO-92 Bag | Avnet America |
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -60V, 3.5 Ohm3 TO-92 BAG | Microchip Technology Inc. TP0606N3-G | RS Americas |
Where can I find additional details, specifications and documents for a TP0606N3-G?
Additional datasheets, footprints and schematics for TP0606N3-G are listed on our Part Details page. You can also find images and similar parts to TP0606N3-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP0606N3-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP0606N3-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP0606N3-G fall under?
The TP0606N3-G is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to TP0606N3-G when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP0606N3-G you can contact the distributor directly for product support, shipping queries etc.
Is the TP0606N3-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TP0606N3-G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for TP0606N3-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP0606N3-G often in real-time on the comparison pages.
What if I can't find stock of TP0606N3-G?
You can fill out our help required form which you can use to request a quote for TP0606N3-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.