Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
1,598
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
1,592
in stock
|
Buy Now | |
element14
from US$1.36
|
1,592
in stock
|
Buy Now | |
Farnell
from US$1.22
|
1,592
in stock
|
Buy Now | |
Future Electronics
from US$1.18
|
553
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.65
|
34
in stock
|
Buy Now | |
Avnet Asia
-
|
4,800
in stock
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | SIP |
No. of Pins | 7Pins |
Power Rating | 119W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +150°C |
Supply Voltage Max | 265VAC |
Supply Voltage Min | 85VAC |
Supply Voltage Range | 85V AC to 265V AC |
AC/DC Converter 86W eSIP-7 | RS |
Ac/Dc Conv, Flyback, 119W, 150 Degc | Newark Electronics |
AC/DC, 85-264VAC, 119W, 6SIP | element14 |
86W (85-264V AC) 119W (230V AC) | Future Electronics |
IC: PMIC | Transfer Multisort Elektronik |
Integrated Off-Line Switcher 6-Pin ESIP-C | Avnet Asia |
Where can I find additional details, specifications and documents for a TOP266EG?
Additional datasheets, footprints and schematics for TOP266EG are listed on our Part Details page. You can also find images and similar parts to TOP266EG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TOP266EG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOP266EG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TOP266EG fall under?
The TOP266EG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TOP266EG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TOP266EG you can contact the distributor directly for product support, shipping queries etc.
Is the TOP266EG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TOP266EG have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TOP266EG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TOP266EG often in real-time on the comparison pages.
What if I can't find stock of TOP266EG?
You can fill out our help required form which you can use to request a quote for TOP266EG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.