Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Pins | 3Pins |
---|---|
Diode Case Style | TO-5 |
Wavelength of Peak Sensitivity | 445nm |
Spectral Sensitivity @ Peak | 1.2mV/µW/cm² |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Bandwidth | 15Hz |
Operating Temperature Range | -25°C to +85°C |
Wavelength Typ | 445nm |
Photodetector, Uv+Blue, 4.3Mw/Cm2 | Newark Electronics |
Where can I find additional details, specifications and documents for a TOC_BLUE6?
Additional datasheets, footprints and schematics for TOC_BLUE6 are listed on our Part Details page. You can also find images and similar parts to TOC_BLUE6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TOC_BLUE6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TOC_BLUE6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TOC_BLUE6 fall under?
The TOC_BLUE6 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to TOC_BLUE6 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TOC_BLUE6 you can contact the distributor directly for product support, shipping queries etc.
Is the TOC_BLUE6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TOC_BLUE6 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TOC_BLUE6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TOC_BLUE6 often in real-time on the comparison pages.
What if I can't find stock of TOC_BLUE6?
You can fill out our help required form which you can use to request a quote for TOC_BLUE6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.