Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Resistance | 187kohm |
---|---|
Resistance Tolerance | ± 0.5% |
Power Rating | 100mW |
Voltage Rating | 75V |
Temperature Coefficient | ± 25ppm/K |
Resistor Element Material | Thin Film |
Resistor Case Style | 0805 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TNPW0805187KDEEA?
Additional datasheets, footprints and schematics for TNPW0805187KDEEA are listed on our Part Details page. You can also find images and similar parts to TNPW0805187KDEEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPW0805187KDEEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPW0805187KDEEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPW0805187KDEEA fall under?
The TNPW0805187KDEEA is listed under Passive Components > Resistors - Fixed Value > Miscellaneous Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to TNPW0805187KDEEA when available in the Miscellaneous Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPW0805187KDEEA you can contact the distributor directly for product support, shipping queries etc.
Is the TNPW0805187KDEEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TNPW0805187KDEEA have stock available?
There is no stock from authorised distributors for TNPW0805187KDEEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPW0805187KDEEA often in real-time on the comparison pages.
What if I can't find stock of TNPW0805187KDEEA?
You can fill out our help required form which you can use to request a quote for TNPW0805187KDEEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.