Status: | Unknown |
---|---|
Series: | TNPW e3 |
RoHS: | Compliant |
Prices starting from US$0.0473
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.0473
|
-
|
Buy Now |
Superior moisture resistivity (85 °C; 85 % RH) |
Excellent overall stability at different environmental conditions ≤ 0.05 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial equipment |
Test and measuring equipment |
Application Notes |
---|
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Application Note |
Datasheet |
---|
TNPW e3 |
General Information |
---|
TNPW0402 e3 - Precision Sample Kit |
TNPW0603 e3 - Precision Sample Kit |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Technical Notes |
---|
Technical Note |
技术说明 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Resistor High Stability Thin Film 0603 12.4k Ohm 0.5% 1/10W ±50ppm/K Molded Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a TNPW060312K4DHEA?
Additional datasheets, footprints and schematics for TNPW060312K4DHEA are listed on our Part Details page. You can also find images and similar parts to TNPW060312K4DHEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPW060312K4DHEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPW060312K4DHEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPW060312K4DHEA fall under?
The TNPW060312K4DHEA is listed under Passive Components > Resistors - Fixed Value > Miscellaneous Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to TNPW060312K4DHEA when available in the Miscellaneous Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPW060312K4DHEA you can contact the distributor directly for product support, shipping queries etc.
Is the TNPW060312K4DHEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TNPW060312K4DHEA have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for TNPW060312K4DHEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPW060312K4DHEA often in real-time on the comparison pages.
What if I can't find stock of TNPW060312K4DHEA?
You can fill out our help required form which you can use to request a quote for TNPW060312K4DHEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.