Status: | Unknown |
---|---|
Series: | TNPW e3 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
7,639
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
340,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
70,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
5,000
in stock
|
Buy Now | |
element14
from US$0.11
|
4,859
in stock
|
Buy Now | |
Farnell
from US$0.11
|
4,859
in stock
|
Buy Now | |
RS
from US$0.12
|
3,340
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,206
in stock
|
Buy Now | |
Avnet Abacus
-
|
55,000
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Superior moisture resistivity (85 °C; 85 % RH) |
Excellent overall stability at different environmental conditions ≤ 0.05 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial equipment |
Test and measuring equipment |
Application Notes |
---|
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Application Note |
Datasheet |
---|
TNPW e3 |
General Information |
---|
TNPW0402 e3 - Precision Sample Kit |
TNPW0603 e3 - Precision Sample Kit |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Technical Notes |
---|
Technical Note |
技术说明 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
100K OHM.125W .1% 25PPM | TTI Europe |
TNPW Series 0603 0.125 W 100 kOhm ▒0.1 % ▒25 ppm/K Thin Film Flat Chip Resistor | Future Electronics |
Vishay High Stability Thin Film Flat Chip Resistor 100kOhm ± | Distrelec |
Tnpw0603 100K 0.1% T-9 Et1 E3 Rohs Compliant: Yes |Vishay TNPW0603100KBEEA | Newark Electronics |
SMD Chip Resistor, 100 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability | Avnet America |
RES, 100K, 0.1%, 0.125W, 0603 | element14 |
Resistor Thin Film 0603 100K 0.125W | RS |
SMD Chip Resistor, 100 kOhm, � 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability | Avnet Abacus |
TF0603 100K 0,1% 0,1W TK25 | Rutronik |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a TNPW0603100KBEEA?
Additional datasheets, footprints and schematics for TNPW0603100KBEEA are listed on our Part Details page. You can also find images and similar parts to TNPW0603100KBEEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNPW0603100KBEEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNPW0603100KBEEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNPW0603100KBEEA fall under?
The TNPW0603100KBEEA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TNPW0603100KBEEA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNPW0603100KBEEA you can contact the distributor directly for product support, shipping queries etc.
Is the TNPW0603100KBEEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TNPW0603100KBEEA have stock available?
Authorised distributors including TTI Europe, Future Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for TNPW0603100KBEEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNPW0603100KBEEA often in real-time on the comparison pages.
What if I can't find stock of TNPW0603100KBEEA?
You can fill out our help required form which you can use to request a quote for TNPW0603100KBEEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.