Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Outer Diameter | 9.5mm |
---|---|
Length | 3.4mm |
Inner Diameter | 5.4mm |
Frequency Min | - |
Frequency Max | - |
Impedance @ 100MHz | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Ae Effective Cross Section Area | 4.44mm² |
Al Tolerance Value + | 25% |
Effective Magnetic Path Length | 22.9mm |
External Diameter | 9.5mm |
External Length / Height | 3.4mm |
Ferrite Case Style | Tubular |
Ferrite Type | NiZn (Nickel-Zinc) |
Inductance Factor Al | 30nH |
Material Grade | 4C65 |
Operating Temperature Max | 160°C |
Ferrite toroid ring core 9mm 4C65 | RS |
FERRITE CORE, CYLINDRICAL | element14 |
Outer Diameter:9.5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a TN9/6/3-4C65?
Additional datasheets, footprints and schematics for TN9/6/3-4C65 are listed on our Part Details page. You can also find images and similar parts to TN9/6/3-4C65 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TN9/6/3-4C65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN9/6/3-4C65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TN9/6/3-4C65 fall under?
The TN9/6/3-4C65 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to TN9/6/3-4C65 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TN9/6/3-4C65 you can contact the distributor directly for product support, shipping queries etc.
Is the TN9/6/3-4C65 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TN9/6/3-4C65 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for TN9/6/3-4C65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TN9/6/3-4C65 often in real-time on the comparison pages.
What if I can't find stock of TN9/6/3-4C65?
You can fill out our help required form which you can use to request a quote for TN9/6/3-4C65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.