Status: | Active |
---|---|
Series: | TN2540 |
RoHS: | Compliant |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
263
in stock
|
Buy Now | |
element14
from US$1.31
|
263
in stock
|
Buy Now | |
Farnell
from US$1.26
|
263
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
-
|
Buy Now | |
Avnet America
from US$1.67
|
-
|
Buy Now | |
Microchip Technology
from US$0.98
|
-
|
Buy Now | |
RS Americas
from US$1.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low threshold (2.0V max.) |
High input impedance |
Low input capacitance (125pF max.) |
Fast switching speeds |
Low on-resistance |
Free from secondary breakdown |
Low input and output leakage |
BVdss min (V) | 400 |
---|---|
Rds (on) max (Ohms) | 12 |
CISSmax (pF) | 125 |
Vgs(th) max (V) | 2.0 |
Package | TO-92, SOT-89 |
Pins | Packaging | 3 | SOT-89 |
Temp Range | -55C to +150C |
Packing Media | Tape and reel (2000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0518 |
Shipping Weight (kg) | 0.132 |
Lead Count | 3 |
Package Type | SOT-89 |
Soldering Composition | Matte Tin |
Mosfet, N-Ch, 0.26A, 400V, Sot-89-3 | Newark Electronics |
MOSFET, N-CH, 0.26A, 400V, SOT-89-3 | element14 |
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 400V | RS |
TN2540 Series 400 V 260 mA N-Channel Enhancement-Mode Vertical DMOS FET-SOT-89-3 | Future Electronics |
Power MOSFET, N Channel, 400 V, 260 mA, 12 Ohm, SOT-89, 3 Pins, Surface Mount | Avnet America |
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 400V, 12 Ohm | Microchip Technology |
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 400V, 12 Ohm3 SOT-89 T/R | Microchip Technology Inc. TN2540N8-G | RS Americas |
Where can I find additional details, specifications and documents for a TN2540N8-G?
Additional datasheets, footprints and schematics for TN2540N8-G are listed on our Part Details page. You can also find images and similar parts to TN2540N8-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TN2540N8-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN2540N8-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TN2540N8-G fall under?
The TN2540N8-G is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to TN2540N8-G when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TN2540N8-G you can contact the distributor directly for product support, shipping queries etc.
Is the TN2540N8-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TN2540N8-G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for TN2540N8-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TN2540N8-G often in real-time on the comparison pages.
What if I can't find stock of TN2540N8-G?
You can fill out our help required form which you can use to request a quote for TN2540N8-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.