Status: | Active |
---|---|
Series: | TN2540 |
RoHS: | Compliant |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.79
|
680
in stock
|
Buy Now | |
Future Electronics
from US$1.31
|
34,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
1,401
in stock
|
Buy Now | |
element14
from US$1.49
|
1,401
in stock
|
Buy Now | |
Farnell
from US$1.38
|
1,401
in stock
|
Buy Now | |
Chip One Stop
from US$1.28
|
1,397
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
276
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
On-state rms current, IT(RMS)25 A |
Repetitive peak off-state voltage, VDRM/VRRM600 to 1200 V |
Triggering gate current, IGT40 mA |
Insulated package TO-220AB ins Insulating voltage 2500 V rms UL1557 certified (file ref. E81734) |
Insulating voltage 2500 V rms |
UL1557 certified (file ref. E81734) |
Product Specifications |
---|
DS2120 Standard 25 A SCRs |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
TN2540 Series 800 V 25 A Surface Mount Standard SCRs - D2PAK | Future Electronics |
Scr Thyristor, 16A, 800V, To-263-3 | Newark Electronics |
SCR THYRISTOR, 16A, 800V, TO-263-3 | element14 |
Thyristor SCR 800V 25A Standard D2PAK | RS |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 800V 314A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TN2540-800G-TR?
Additional datasheets, footprints and schematics for TN2540-800G-TR are listed on our Part Details page. You can also find images and similar parts to TN2540-800G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TN2540-800G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN2540-800G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TN2540-800G-TR fall under?
The TN2540-800G-TR is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Standard Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TN2540-800G-TR when available in the Standard Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TN2540-800G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the TN2540-800G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TN2540-800G-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TN2540-800G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TN2540-800G-TR often in real-time on the comparison pages.
What if I can't find stock of TN2540-800G-TR?
You can fill out our help required form which you can use to request a quote for TN2540-800G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.