Status: | Active |
---|---|
Series: | TN22 |
RoHS: | Compliant |
Prices starting from US$0.65
High clamping voltage structure (1200 to 1500 V) |
Low gate triggering current for direct drive from line (< 1.5 mA) |
High holding current (> 175 mA), ensuring high striking energy |
Product Specifications |
---|
DS0811 Fluorescent tube lamp starter SCR |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Thyristor SCR 2A 400V TO220 | RS |
TN22 Series 400 Vdrm 2 A Fluorescent Tube Lamp Starter SCR Flange Mount TO-220AB | Future Electronics |
STARTLIGHT TO-220AB | element14 |
Thyristor | Transfer Multisort Elektronik |
Thyristor, 400 V, 1.5 Ma, 1.8 A, 2 A, To-220Ab, 3 Rohs Compliant: Yes |Stmicroelectronics TN22-1500T | Newark Electronics |
Where can I find additional details, specifications and documents for a TN22-1500T?
Additional datasheets, footprints and schematics for TN22-1500T are listed on our Part Details page. You can also find images and similar parts to TN22-1500T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TN22-1500T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN22-1500T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TN22-1500T fall under?
The TN22-1500T is listed under Thyristors (SCR) and AC Switches > Thyristors Application Specific Devices > Application specific ignitors.
Can I view similar or alternative parts?
You can view similar parts to TN22-1500T when available in the Application specific ignitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TN22-1500T you can contact the distributor directly for product support, shipping queries etc.
Is the TN22-1500T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TN22-1500T have stock available?
Authorised distributors including RS, Future Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TN22-1500T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TN22-1500T often in real-time on the comparison pages.
What if I can't find stock of TN22-1500T?
You can fill out our help required form which you can use to request a quote for TN22-1500T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.