Status: | Active |
---|---|
Series: | TN1215 |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
970
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
698
in stock
|
Buy Now | |
element14
from US$0.82
|
698
in stock
|
Buy Now | |
Farnell
from US$0.78
|
698
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
38
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
On-state RMS current, IT(RMS) 12 A |
Repetitive peak off-state voltage, VDRM and VRRM 600 V, 800 V and 1000 V |
Triggering gate current, IGT 5 mA or 15 mA |
Product Specifications |
---|
DS2117 Standard 12 A SCRs |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STMicroelectronics, TN1215-800G-TR | RS |
Scr Thyristor, 8A, 800V, To-263-3 | Newark Electronics |
SCR THYRISTOR, 8A, 800V, TO-263-3 | element14 |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 800V 145A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
SCR 12A 800V D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a TN1215-800G-TR?
Additional datasheets, footprints and schematics for TN1215-800G-TR are listed on our Part Details page. You can also find images and similar parts to TN1215-800G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TN1215-800G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN1215-800G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TN1215-800G-TR fall under?
The TN1215-800G-TR is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Standard Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TN1215-800G-TR when available in the Standard Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TN1215-800G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the TN1215-800G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TN1215-800G-TR have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TN1215-800G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TN1215-800G-TR often in real-time on the comparison pages.
What if I can't find stock of TN1215-800G-TR?
You can fill out our help required form which you can use to request a quote for TN1215-800G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.