Status: | Active |
---|---|
Series: | TN1215 |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
No stock
|
Buy Now | |
Future Electronics
from US$0.35
|
2,038
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
973
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
element14
from US$1.11
|
-
|
Buy Now | |
Farnell
from US$0.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
On-state RMS current, IT(RMS) 12 A |
Repetitive peak off-state voltage, VDRM and VRRM 600 V, 800 V and 1000 V |
Triggering gate current, IGT 5 mA or 15 mA |
Product Specifications |
---|
DS2117 Standard 12 A SCRs |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
TN1215 Series 600 Vdrm 12 A Surface Mount Sensitive and Standard SCRs - D2PAK | Future Electronics |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 600V 145A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
Thyristor SCR 12A 600V D2PAK | RS |
Scr Thyristor, 12A, 600V, To-263 | Newark Electronics |
SCR THYRISTOR, 12A, 600V, TO-263 | Farnell |
Where can I find additional details, specifications and documents for a TN1215-600G-TR?
Additional datasheets, footprints and schematics for TN1215-600G-TR are listed on our Part Details page. You can also find images and similar parts to TN1215-600G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TN1215-600G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN1215-600G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TN1215-600G-TR fall under?
The TN1215-600G-TR is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Standard Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TN1215-600G-TR when available in the Standard Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TN1215-600G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the TN1215-600G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TN1215-600G-TR have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet Silica, RS and Newark Electronics have stock available or on a lead time for TN1215-600G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TN1215-600G-TR often in real-time on the comparison pages.
What if I can't find stock of TN1215-600G-TR?
You can fill out our help required form which you can use to request a quote for TN1215-600G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.