Status: | Active |
---|---|
Series: | TN0604 |
RoHS: | Compliant |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
No stock
|
Buy Now | |
RS Americas
from US$1.18
|
748
in stock
|
Buy Now | |
Microchip Technology
from US$0.81
|
633
in stock
|
Buy Now | |
Distrelec
from US$1.35
|
412
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.86
|
8
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$1.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low threshold (1.6V max.) |
High input impedance |
Low input capacitance (140pF typical) |
Fast switching speeds |
Low on-resistance |
Free from secondary breakdown |
Low input and output leakage |
BVdss min (V) | 40 |
---|---|
Rds (on) max (Ohms) | 0.75 |
CISSmax (pF) | 190 |
Vgs(th) max (V) | 1.6 |
Package | TO-92 |
Pins | Packaging | 3 | TO-92 |
Temp Range | -55C to +150C |
Packing Media | Bag (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2034 |
Shipping Weight (kg) | 0.219 |
Lead Count | 3 |
Package Type | TO-92 |
Soldering Composition | Matte Tin |
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 40V, 0.75 Ohm3 TO-92 BAG | Microchip Technology Inc. TN0604N3-G | RS Americas |
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 40V, 0.75 Ohm | Microchip Technology |
Microchip MOSFET, N-Channel, 40V, 700mA, TO-92 | Distrelec |
Mosfet, N-Ch, 40V, 0.7A, To-92 | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
. | Future Electronics |
Trans MOSFET N-CH 40V 0.7A 3-Pin TO-92 Bag | Avnet America |
D-MOSFET, N-CH, 0.7A, 40V, TO-92-3 | Farnell |
Where can I find additional details, specifications and documents for a TN0604N3-G?
Additional datasheets, footprints and schematics for TN0604N3-G are listed on our Part Details page. You can also find images and similar parts to TN0604N3-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TN0604N3-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN0604N3-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TN0604N3-G fall under?
The TN0604N3-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TN0604N3-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TN0604N3-G you can contact the distributor directly for product support, shipping queries etc.
Is the TN0604N3-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TN0604N3-G have stock available?
Authorised distributors including RS Americas, Microchip Technology, Distrelec, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for TN0604N3-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TN0604N3-G often in real-time on the comparison pages.
What if I can't find stock of TN0604N3-G?
You can fill out our help required form which you can use to request a quote for TN0604N3-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.