TMV 0512EN DC/DC Converter isolated, unregulated by Traco Power

1 Watt DC/DC converter, industrial, ±10% input, unregulated, reinforced 3000 VAC I/O-siolation, encapsulated, SIP-7 package

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.93

Distributor Stock
Logo for RS
RS
from US$10.84
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.50
-
Buy Now
Logo for RS Americas
RS Americas
from US$10.71
-
Buy Now
Logo for element14
element14
from US$11.02
-
Buy Now
Logo for Buerklin
Buerklin
from US$10.05
-
Buy Now
Logo for Sager
Sager
from US$9.93
-
Buy Now
Logo for Farnell
Farnell
from US$10.30
-
Buy Now

Specifications

1W, 12.5mm
Input Voltage 4.5-5.5VDC
Output Voltage 12
Output Current 80mA
Efficiency 66%
Package Style SIP7, Non-conductive Plastic (UL94 V-0 rated)
Length 7.5mm
Width 22mm
Weight 3.9gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

DC/DC converter,5Vin,12Vout 0.08A,1W | RS
Dc-Dc Converter, 12V, 0.08A | Newark Electronics
TRACOPOWER Iso DC-DC Converter, Vin 4.5 to 5.5V dc, Vout 12V dc, I/O isolation 3kV | TRACO Power TMV 0512EN | RS Americas
DC-DC CONVERTER, 12V, 0.08A | element14
DC/DC-Wandler, 4,5-5,5 VDC, 1 W, 1 Ausgang, 12 VDC, 66 % Wirkungsgrad, TMV 0512EN | Buerklin
Isolated DC/DC Converters - Through Hole | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMV 0512EN?

Additional datasheets, footprints and schematics for TMV 0512EN are listed on our Part Details page. You can also find images and similar parts to TMV 0512EN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMV 0512EN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMV 0512EN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMV 0512EN fall under?

The TMV 0512EN is listed under DC/DC Converter isolated, unregulated.

Can I view similar or alternative parts?

You can view similar parts to TMV 0512EN when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMV 0512EN you can contact the distributor directly for product support, shipping queries etc.

Is the TMV 0512EN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TMV 0512EN have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Buerklin have stock available or on a lead time for TMV 0512EN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMV 0512EN often in real-time on the comparison pages.

What if I can't find stock of TMV 0512EN?

You can fill out our help required form which you can use to request a quote for TMV 0512EN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay