Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.09
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$7.63
|
614
in stock
|
Buy Now | |
element14
from US$7.92
|
614
in stock
|
Buy Now | |
Farnell
from US$7.37
|
614
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.93
|
162
in stock
|
Buy Now | |
SOS electronic
from US$6.27
|
70
in stock
|
Buy Now | |
Sager
from US$6.72
|
54
in stock
|
Buy Now | |
CoreStaff
from US$6.52
|
50
in stock
|
Buy Now | |
RS Americas
from US$7.64
|
-
|
Buy Now | |
TRC Electronics
from US$7.32
|
-
|
Buy Now | |
Buerklin
from US$7.20
|
-
|
Buy Now | |
Distrelec
from US$8.52
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | 5 |
Output Current | 200mA |
Efficiency | 70% |
Package Style | SIP7, Fibreglass |
Length | 19.5mm |
Width | 7.1mm |
Weight | 2.4gg |
country of origin | TW |
ESD Sensitive | No |
Dc-Dc Converter, 5V, 0.2A | Newark Electronics |
DC-DC CONVERTER, 5V, 0.2A | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter 1W 4,5-5,5V/5V 0,2A | SOS electronic |
DC/DC Converter Isolated 5V 200mA 1W | RS |
Isolated DC/DC Converters - Through Hole | Sager |
TRACOPOWER Iso DC-DC Converter, Vin 4.5 to 5.5Vdc, Vout 5Vdc, I/O isolation 5200Vdc | TRACO Power TMV 0505SHI | RS Americas |
DC-DC Converter SIP-7 Package I/O Isolation 5200Vdc | TRC Electronics |
DC/DC-Wandler, 4,5-5,5 VDC, 1 W, 1 Ausgang, 5 VDC, 70 %Â Wirkungsgrad, TMV 0505SHI | Buerklin |
Traco Power DC/DC Converter 4.5 ... 5.5V 5V 200mA 1W | Distrelec |
Where can I find additional details, specifications and documents for a TMV 0505SHI?
Additional datasheets, footprints and schematics for TMV 0505SHI are listed on our Part Details page. You can also find images and similar parts to TMV 0505SHI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMV 0505SHI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMV 0505SHI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMV 0505SHI fall under?
The TMV 0505SHI is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMV 0505SHI when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMV 0505SHI you can contact the distributor directly for product support, shipping queries etc.
Is the TMV 0505SHI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMV 0505SHI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and SOS electronic have stock available or on a lead time for TMV 0505SHI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMV 0505SHI often in real-time on the comparison pages.
What if I can't find stock of TMV 0505SHI?
You can fill out our help required form which you can use to request a quote for TMV 0505SHI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.