Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.11
|
No stock
|
Buy Now | |
CoreStaff
from US$4.64
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$7.63
|
-
|
Buy Now | |
RS Americas
from US$7.64
|
-
|
Buy Now | |
element14
from US$7.88
|
-
|
Buy Now | |
TRC Electronics
from US$7.32
|
-
|
Buy Now | |
Buerklin
from US$7.21
|
-
|
Buy Now | |
Distrelec
from US$9.39
|
-
|
Buy Now | |
Sager
from US$6.72
|
-
|
Buy Now | |
Farnell
from US$7.38
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | 3.3 |
Output Current | 303mA |
Efficiency | 74% |
Package Style | SIP7, Fibreglass |
Length | 19.5mm |
Width | 7.1mm |
Weight | 2.4gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter Isolated 3.3V 303mA 1W | RS |
Dc-Dc Converter, 3.3V, 0.303A | Newark Electronics |
Iso DC-DC Converter, Vin 4.5 to 5.5Vdc, Vout 3.3Vdc, I/O isolation 5200Vdc | TRACO Power TMV 0503SHI | RS Americas |
DC-DC CONVERTER, 3.3V, 0.303A | element14 |
DC-DC Converter SIP-7 Package I/O Isolation 5200Vdc | TRC Electronics |
DC/DC-Wandler, 4,5-5,5 VDC, 1 W, 1 Ausgang, 3,3 VDC, 70 %Â Wirkungsgrad, TMV 0503SHI | Buerklin |
Traco Power DC/DC Converter 4.5 ... 5.5V 3.3V 303mA 1W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMV 0503SHI?
Additional datasheets, footprints and schematics for TMV 0503SHI are listed on our Part Details page. You can also find images and similar parts to TMV 0503SHI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMV 0503SHI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMV 0503SHI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMV 0503SHI fall under?
The TMV 0503SHI is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMV 0503SHI when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMV 0503SHI you can contact the distributor directly for product support, shipping queries etc.
Is the TMV 0503SHI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMV 0503SHI have stock available?
Authorised distributors including CoreStaff, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TMV 0503SHI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMV 0503SHI often in real-time on the comparison pages.
What if I can't find stock of TMV 0503SHI?
You can fill out our help required form which you can use to request a quote for TMV 0503SHI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.