Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.28
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.80
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$24.40
|
-
|
Buy Now | |
RS Americas
from US$30.29
|
-
|
Buy Now | |
element14
from US$29.47
|
-
|
Buy Now | |
TRC Electronics
from US$26.46
|
-
|
Buy Now | |
Buerklin
from US$25.66
|
-
|
Buy Now | |
Distrelec
from US$31.22
|
-
|
Buy Now | |
Sager
from US$24.95
|
-
|
Buy Now | |
Farnell
from US$22.99
|
-
|
Buy Now |
6W, 11.2mm | |
Input Voltage | 18-75VDC |
Output Voltage | 12 |
Output Current | 500mA |
Efficiency | 87% |
Package Style | SIP8, Copper |
Length | 21.8mm |
Width | 9.6mm |
Weight | 5.9gg |
country of origin | TW |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated 12V 6W | RS |
Dc-Dc Converter, 12V, 0.5A | Newark Electronics |
DC-DC Converter, Railway, 6W, 18-75Vin, 12Vout, 500mA, SIP8, TMR 6WIR Series | TRACO Power TMR 6-4812WIR | RS Americas |
DC-DC CONVERTER, 12V, 0.5A | element14 |
12Vdc DC/DC Converter Ultra Wide 4:1 Input Range Compact SIP-8 Package, Railway | TRC Electronics |
DC/DC-Wandler, 18-75 VDC, 6 W, 1 Ausgang, 12 VDC, 87 % Wirkungsgrad, TMR 6-4812WIR | Buerklin |
Traco Power DC/DC Converter 18 ... 75V 12V 500mA 6W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMR 6-4812WIR?
Additional datasheets, footprints and schematics for TMR 6-4812WIR are listed on our Part Details page. You can also find images and similar parts to TMR 6-4812WIR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 6-4812WIR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 6-4812WIR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 6-4812WIR fall under?
The TMR 6-4812WIR is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 6-4812WIR when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 6-4812WIR you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 6-4812WIR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 6-4812WIR have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TMR 6-4812WIR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 6-4812WIR often in real-time on the comparison pages.
What if I can't find stock of TMR 6-4812WIR?
You can fill out our help required form which you can use to request a quote for TMR 6-4812WIR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.