Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.82
|
No stock
|
Buy Now | |
Distrelec
from US$20.56
|
20
in stock
|
Buy Now | |
Conrad
from US$29.70
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$17.78
|
-
|
Buy Now | |
RS Americas
from US$17.88
|
-
|
Buy Now | |
element14
from US$22.61
|
-
|
Buy Now | |
TRC Electronics
from US$20.18
|
-
|
Buy Now | |
Sager
from US$19.04
|
-
|
Buy Now | |
Farnell
from US$19.19
|
-
|
Buy Now |
6W, 11.2mm | |
Input Voltage | 4.5-9VDC |
Output Voltage | 9 |
Output Current | 666mA |
Efficiency | 83% |
Package Style | SIP8, Non-conductive Plastic |
Length | 21.8mm |
Width | 9.1mm |
Weight | 4.8gg |
country of origin | TW |
ESD Sensitive | No |
Traco Power DC/DC Converter 4.5 ... 9V 9V 666mA 6W | Distrelec |
The TMR-6 series is a new family of isolated 6W dc-dc converter modules with regulated output, featuring wide 2:1 input voltage ranges. The product comes in a ultra-compact SIP-8 plastic package with a small footprint occupying only 2.0 cm2 (0.3 square in.) of board space. An excellent efficiency allows –40° to +65°C operation temperatures. Further features include remote On/Off control and continuous short circuit protection. The very compact dimensions of these converters make them an ideal solution for many space critical applications in communication equipment, instrumentation and industrial electronics. | Conrad |
DC/DC converter,4.5-9Vin,9Vout 0.667A,6W | RS |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 6 W, 9 V, 660 Ma Rohs Compliant: Yes |Traco Power TMR 6-0519 | Newark Electronics |
DC/DC Converter | RS Americas |
DC/DC CONVERTER, 1 O/P, 0.66A, 9V | element14 |
DC-DC Converter SIP-8 Package Wide 2:1 Input Range | TRC Electronics |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMR 6-0519?
Additional datasheets, footprints and schematics for TMR 6-0519 are listed on our Part Details page. You can also find images and similar parts to TMR 6-0519 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 6-0519 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 6-0519 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 6-0519 fall under?
The TMR 6-0519 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 6-0519 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 6-0519 you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 6-0519 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 6-0519 have stock available?
Authorised distributors including Distrelec, Conrad, RS, Newark Electronics and RS Americas have stock available or on a lead time for TMR 6-0519.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 6-0519 often in real-time on the comparison pages.
What if I can't find stock of TMR 6-0519?
You can fill out our help required form which you can use to request a quote for TMR 6-0519 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.