Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.67
|
No stock
|
Buy Now | |
Rapid Electronics
from US$22.58
|
68
in stock
|
Buy Now | |
Chip One Stop
from US$22.60
|
68
in stock
|
Buy Now | |
Conrad
from US$22.38
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.83
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$13.43
|
-
|
Buy Now | |
RS Americas
from US$14.00
|
-
|
Buy Now | |
element14
from US$14.92
|
-
|
Buy Now | |
TRC Electronics
from US$13.96
|
-
|
Buy Now | |
Buerklin
from US$13.32
|
-
|
Buy Now | |
Sager
from US$13.15
|
-
|
Buy Now |
2W, 11.2mm | |
Input Voltage | 36-75VDC |
Output Voltage | ±12 |
Output Current | 83/83mA |
Efficiency | 81% |
Package Style | SIP8, Non-conductive Plastic (UL94 V-0 rated) |
Length | 21.8mm |
Width | 9.1mm |
Weight | 4.8gg |
country of origin | TW |
ESD Sensitive | No |
DC-DC Regulated Power Supply Module 2 Output 2W | Rapid Electronics |
2 W in miniature SIL casing, regulated output, wide-range input 2:1. No external capacitor required. Permanent short-circuit protection. Remote on/off: power consumption in shut down state max. 1 mA. Plastic casing (UL94V-0 class). MTBF 2.3 million hours at +25 ºC. | Conrad |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, Iso Pol, 2 O/P, 2W, 12V, -12V | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 36to75VDC, Vout +/-12VDC, I/O isolation 1600VDC | TRACO Power TMR 4822 | RS Americas |
CONVERTER, DC/DC, 2W, +/-12V/0.08A | element14 |
DC/DC Converter SIP-8 Package Wide 2:1 Input Range | TRC Electronics |
DC/DC-Wandler, 18-75 VDC, 2 W, 2 Ausgänge, ±12 VDC, 81 % Wirkungsgrad, TMR 4822 | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMR 4822?
Additional datasheets, footprints and schematics for TMR 4822 are listed on our Part Details page. You can also find images and similar parts to TMR 4822 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 4822 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 4822 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 4822 fall under?
The TMR 4822 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 4822 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 4822 you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 4822 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 4822 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Conrad, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TMR 4822.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 4822 often in real-time on the comparison pages.
What if I can't find stock of TMR 4822?
You can fill out our help required form which you can use to request a quote for TMR 4822 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.