Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.97
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$21.94
|
37
in stock
|
Buy Now | |
Chip One Stop
from US$22.10
|
37
in stock
|
Buy Now | |
Distrelec
from US$14.87
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$13.01
|
16
in stock
|
Buy Now | |
element14
from US$15.43
|
16
in stock
|
Buy Now | |
Farnell
from US$13.00
|
16
in stock
|
Buy Now | |
Conrad
from US$12.84
|
11
in stock
|
Buy Now | |
Buerklin
from US$12.69
|
5
in stock
|
Buy Now | |
RS Americas
from US$13.31
|
-
|
Buy Now | |
TRC Electronics
from US$13.24
|
-
|
Buy Now | |
Sager
from US$12.49
|
-
|
Buy Now |
2W, 11.2mm | |
Input Voltage | 36-75VDC |
Output Voltage | 5 |
Output Current | 400mA |
Efficiency | 78% |
Package Style | SIP8, Non-conductive Plastic (UL94 V-0 rated) |
Length | 21.8mm |
Width | 9.1mm |
Weight | 4.8gg |
country of origin | TW |
ESD Sensitive | No |
TRACO ELEC. AG TMR 4811 | Rapid Electronics |
Traco Power DC/DC Converter 36 ... 75V 5V 400mA 2W | Distrelec |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 2 W, 5 V, 400 Ma Rohs Compliant: Yes |Traco Power TMR 4811 | Newark Electronics |
CONVERTER, DC/DC, 2W, 5V | element14 |
TMR4811 regulated DC-DC,5V 2W | RS |
2 W in miniature SIL casing, regulated output, wide-range input 2:1. No external capacitor required. Permanent short-circuit protection. Remote on/off: power consumption in shut down state max. 1 mA. Plastic casing (UL94V-0 class). MTBF 2.3 million hours at +25 ºC. | Conrad |
DC/DC-Wandler, 36-75 VDC, 2 W, 1 Ausgang, 5 VDC, 78 % Wirkungsgrad, TMR 4811 | Buerklin |
TRACOPOWER Iso DC-DC Converter, Vin 36 to 75Vdc, Vout 5Vdc, I/O isolation 1600Vdc | TRACO Power TMR 4811 | RS Americas |
DC/DC Converter SIP-8 Package Wide 2:1 Input Range | TRC Electronics |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMR 4811?
Additional datasheets, footprints and schematics for TMR 4811 are listed on our Part Details page. You can also find images and similar parts to TMR 4811 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 4811 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 4811 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 4811 fall under?
The TMR 4811 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 4811 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 4811 you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 4811 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 4811 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for TMR 4811.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 4811 often in real-time on the comparison pages.
What if I can't find stock of TMR 4811?
You can fill out our help required form which you can use to request a quote for TMR 4811 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.