Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.35
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.83
|
14
in stock
|
Buy Now | |
Distrelec
from US$25.39
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$21.76
|
-
|
Buy Now | |
RS Americas
from US$27.06
|
-
|
Buy Now | |
element14
from US$25.20
|
-
|
Buy Now | |
TRC Electronics
from US$24.08
|
-
|
Buy Now | |
Buerklin
from US$22.93
|
-
|
Buy Now | |
Sager
from US$22.73
|
-
|
Buy Now | |
Farnell
from US$20.54
|
-
|
Buy Now |
3W, 11.2mm | |
Input Voltage | 18-75VDC |
Output Voltage | ±15 |
Output Current | 100/100mA |
Efficiency | 82% |
Package Style | SIP8, Copper |
Length | 21.8mm |
Width | 9.6mm |
Weight | 5.9gg |
country of origin | TW |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
Traco Power DC/DC Converter 18 ... 75V 15V 100mA 3W | Distrelec |
DC/DC Converter Isolated +/-15V 3W | RS |
Dc-Dc Converter, 2 O/P, 3W | Newark Electronics |
DC-DC Converter, Railway, 3W, 18-75Vin, +-15Vout, 100mA, SIP8, TMR 3WIR Series | TRACO Power TMR 3-4823WIR | RS Americas |
DC-DC CONVERTER, 2 O/P, 3W | element14 |
Dual Output DC/DC Converter Ultra Wide 4:1 Input Range Compact SIP-8 Package, Railway | TRC Electronics |
DC/DC-Wandler, 18-75 VDC, 3 W, 2 Ausgänge, ±15 VDC, 82 % Wirkungsgrad, TMR 3-4823WIR | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMR 3-4823WIR?
Additional datasheets, footprints and schematics for TMR 3-4823WIR are listed on our Part Details page. You can also find images and similar parts to TMR 3-4823WIR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 3-4823WIR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 3-4823WIR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 3-4823WIR fall under?
The TMR 3-4823WIR is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 3-4823WIR when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 3-4823WIR you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 3-4823WIR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 3-4823WIR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS, Newark Electronics and RS Americas have stock available or on a lead time for TMR 3-4823WIR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 3-4823WIR often in real-time on the comparison pages.
What if I can't find stock of TMR 3-4823WIR?
You can fill out our help required form which you can use to request a quote for TMR 3-4823WIR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.