Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.41
|
6
in stock
|
Buy Now | |
Sager
from US$19.04
|
300
in stock
|
Buy Now | |
Distrelec
from US$23.53
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$19.55
|
-
|
Buy Now | |
RS Americas
from US$20.39
|
-
|
Buy Now | |
element14
from US$23.75
|
-
|
Buy Now | |
TRC Electronics
from US$20.19
|
-
|
Buy Now | |
Buerklin
from US$19.47
|
-
|
Buy Now | |
Farnell
from US$19.66
|
-
|
Buy Now |
3W, 11.2mm | |
Input Voltage | Sep-36VDC |
Output Voltage | 15 |
Output Current | 200mA |
Efficiency | 82% |
Package Style | SIP8, Non-conductive Plastic (UL94 V-0 rated) |
Length | 21.8mm |
Width | 9.1mm |
Weight | 4.8gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
Traco Power DC/DC Converter 9 ... 36V 15V 200mA 3W | Distrelec |
DC/DC converter,9-36Vin,15Vout 0.2A,3W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 3W, 200Ma, 15V | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 9 to 36Vdc, Vout 15Vdc, I/O isolation 1500Vdc | TRACO Power TMR 3-2413WI | RS Americas |
DC/DC CONVERTER, 1 O/P, 0.2A, 15V | element14 |
DC/DC Converter SIP-8 Package Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 3 W, 1 Ausgang, 15 VDC, 82 % Wirkungsgrad, TMR 3-2413WI | Buerklin |
Where can I find additional details, specifications and documents for a TMR 3-2413WI?
Additional datasheets, footprints and schematics for TMR 3-2413WI are listed on our Part Details page. You can also find images and similar parts to TMR 3-2413WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 3-2413WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 3-2413WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 3-2413WI fall under?
The TMR 3-2413WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 3-2413WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 3-2413WI you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 3-2413WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 3-2413WI have stock available?
Authorised distributors including Sager, Distrelec, RS, Newark Electronics and RS Americas have stock available or on a lead time for TMR 3-2413WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 3-2413WI often in real-time on the comparison pages.
What if I can't find stock of TMR 3-2413WI?
You can fill out our help required form which you can use to request a quote for TMR 3-2413WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.