Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.45
|
228
in stock
|
Buy Now | |
Newark Electronics
from US$19.95
|
1,117
in stock
|
Buy Now | |
element14
from US$24.04
|
1,117
in stock
|
Buy Now | |
Farnell
from US$20.25
|
1,117
in stock
|
Buy Now | |
Sager
from US$19.04
|
305
in stock
|
Buy Now | |
Distrelec
from US$23.53
|
199
in stock
|
Buy Now | |
CoreStaff
from US$19.96
|
35
in stock
|
Buy Now | |
Conrad
from US$30.73
|
4
in stock
|
Buy Now | |
Buerklin
from US$19.47
|
1
in stock
|
Buy Now | |
RS Americas
from US$20.39
|
-
|
Buy Now | |
TRC Electronics
from US$20.19
|
-
|
Buy Now |
3W, 11.2mm | |
Input Voltage | Sep-36VDC |
Output Voltage | 5 |
Output Current | 600mA |
Efficiency | 80% |
Package Style | SIP8, Non-conductive Plastic (UL94 V-0 rated) |
Length | 21.8mm |
Width | 9.1mm |
Weight | 4.8gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant: Yes |Traco Power TMR 3-2411WI | Newark Electronics |
CONVERTER, DC-DC, 5V, 3W | element14 |
Isolated DC/DC Converters - Through Hole | Sager |
DC/DC converter,9-36Vin,5Vout 0.6A,3W | RS |
Traco Power DC/DC Converter 9 ... 36V 5V 600mA 3W | Distrelec |
The TMR-3WI 3 series offers insulated, regulated 3 Watt DC/DC-converter with an extended 4:1 input range. These modules placed in the compact SIL-8 plastic casing need an area of only 2 cm2 on the circuit board. The high degree of efficiency enables a working temperature range of –40 ° to +85 °C. Other features are the external on/off function and the short-circuit resistance. Owing to the ultra-compact dimensions this series offers an ideal solution for a number of applications, where space is critical and for battery-operated devices in industrial and communications systems. | Conrad |
DC/DC-Wandler, 9-36 VDC, 3 W, 1 Ausgang, 5 VDC, 80 % Wirkungsgrad, TMR 3-2411WI | Buerklin |
TRACOPOWER Iso DC-DC Converter, Vin 9 to 36V dc, Vout 5V dc, I/O isolation 1500V dc | TRACO Power TMR 3-2411WI | RS Americas |
DC/DC Converter SIP-8 Package Ultra Wide 4:1 Input Range | TRC Electronics |
Where can I find additional details, specifications and documents for a TMR 3-2411WI?
Additional datasheets, footprints and schematics for TMR 3-2411WI are listed on our Part Details page. You can also find images and similar parts to TMR 3-2411WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 3-2411WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 3-2411WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 3-2411WI fall under?
The TMR 3-2411WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 3-2411WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 3-2411WI you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 3-2411WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 3-2411WI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS have stock available or on a lead time for TMR 3-2411WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 3-2411WI often in real-time on the comparison pages.
What if I can't find stock of TMR 3-2411WI?
You can fill out our help required form which you can use to request a quote for TMR 3-2411WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.