Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.41
|
No stock
|
Buy Now | |
Sager
from US$18.24
|
540
in stock
|
Buy Now | |
Distrelec
from US$21.00
|
30
in stock
|
Buy Now | |
Conrad
from US$28.63
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.90
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$18.39
|
3
in stock
|
Buy Now | |
element14
from US$21.66
|
3
in stock
|
Buy Now | |
Farnell
from US$18.44
|
3
in stock
|
Buy Now | |
RS Americas
from US$18.78
|
-
|
Buy Now | |
TRC Electronics
from US$19.32
|
-
|
Buy Now | |
Buerklin
from US$18.28
|
-
|
Buy Now |
3W, 11.2mm | |
Input Voltage | Sep-18VDC |
Output Voltage | ±15 |
Output Current | 100/100mA |
Efficiency | 83% |
Package Style | SIP8, Non-conductive Plastic (UL94 V-0 rated) |
Length | 21.8mm |
Width | 9.1mm |
Weight | 4.8gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
Traco Power DC/DC Converter 9 ... 18V 15V 100mA 3W | Distrelec |
The TMR 3 series offers insulated, regulated 3 watt DC/DC-converter with an extended 02:01 input range. These converters in the compact SIL-8 housing need only a space of 2 cm2 on the circuit board. The very high degree of efficiency enables a working temperature range of -40 °C to +70 °C at full load. Other features of these series are the external On/Off-function and the short-circuit strength. Owing to the ultra-compact dimensions this series offers the optimum solution for a number of applications in telecommunications, industrial and communication systems, where space is a critical factor.. | Conrad |
Converter: DC/DC | Transfer Multisort Elektronik |
Isolated Board Mount Dc/Dc Converter, Sip, Through Hole, Fixed, 18 V, 9 V, 2 Rohs Compliant: Yes |Traco Power TMR 3-1223 | Newark Electronics |
CONVERTER, DC/DC, 3W, +/-15V/0.1A | element14 |
DC/DC,Reg,9-18Vin,+/-15Vo 0.1A,3W,1.5kV | RS |
TRACOPOWER Iso DC-DC Converter, Vin 9to18VDC, Vout +/-15VDC, I/O isolation 1500VDC | TRACO Power TMR 3-1223 | RS Americas |
DC/DC Converter SIP-8 Package Wide 2:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-18 VDC, 3 W, 2 Ausgänge, ±15 VDC, 83 % Wirkungsgrad, TMR 3-1223 | Buerklin |
Where can I find additional details, specifications and documents for a TMR 3-1223?
Additional datasheets, footprints and schematics for TMR 3-1223 are listed on our Part Details page. You can also find images and similar parts to TMR 3-1223 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 3-1223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 3-1223 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 3-1223 fall under?
The TMR 3-1223 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 3-1223 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 3-1223 you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 3-1223 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 3-1223 have stock available?
Authorised distributors including Sager, Distrelec, Conrad, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TMR 3-1223.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 3-1223 often in real-time on the comparison pages.
What if I can't find stock of TMR 3-1223?
You can fill out our help required form which you can use to request a quote for TMR 3-1223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.