Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.72
|
10
in stock
|
Buy Now | |
Sager
from US$18.24
|
210
in stock
|
Buy Now | |
Distrelec
from US$21.00
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$18.39
|
-
|
Buy Now | |
RS Americas
from US$21.29
|
-
|
Buy Now | |
element14
from US$22.23
|
-
|
Buy Now | |
TRC Electronics
from US$19.32
|
-
|
Buy Now | |
Buerklin
from US$18.28
|
-
|
Buy Now | |
Farnell
from US$18.44
|
-
|
Buy Now |
3W, 11.2mm | |
Input Voltage | 4.5-9VDC |
Output Voltage | ±12 |
Output Current | 125/125mA |
Efficiency | 81% |
Package Style | SIP8, Non-conductive Plastic (UL94 V-0 rated) |
Length | 21.8mm |
Width | 9.1mm |
Weight | 4.8gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
Traco Power DC/DC Converter 4.5 ... 9V 12V 125mA 3W | Distrelec |
DC/DC,Reg,4.5-9Vi,+-12Vo 0.125A,3W,1.5kV | RS |
Isolated Board Mount Dc/Dc Converter, Sip, Through Hole, Fixed, 9 V, 4.5 V, 2 Rohs Compliant: Yes |Traco Power TMR 3-0522 | Newark Electronics |
DC/DC, Reg,4.5-9Vi,+-12Vo 0.125A,3W,1.5kV | TRACO Power TMR 3-0522 | RS Americas |
CONVERTER, DC/DC, 3W, +/-12V/0.13A | element14 |
DC/DC Converter SIP-8 Package Wide 2:1 Input Range | TRC Electronics |
DC/DC-Wandler, 4,5-9 VDC, 3 W, 2 Ausgänge, ±12 VDC, 81 % Wirkungsgrad, TMR 3-0522 | Buerklin |
Where can I find additional details, specifications and documents for a TMR 3-0522?
Additional datasheets, footprints and schematics for TMR 3-0522 are listed on our Part Details page. You can also find images and similar parts to TMR 3-0522 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 3-0522 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 3-0522 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 3-0522 fall under?
The TMR 3-0522 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 3-0522 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 3-0522 you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 3-0522 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 3-0522 have stock available?
Authorised distributors including Sager, Distrelec, RS, Newark Electronics and RS Americas have stock available or on a lead time for TMR 3-0522.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 3-0522 often in real-time on the comparison pages.
What if I can't find stock of TMR 3-0522?
You can fill out our help required form which you can use to request a quote for TMR 3-0522 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.