Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.87
3W, 11.2mm | |
Input Voltage | 4.5-9VDC |
Output Voltage | 15 |
Output Current | 200mA |
Efficiency | 82% |
Package Style | SIP8, Non-conductive Plastic (UL94 V-0 rated) |
Length | 21.8mm |
Width | 9.1mm |
Weight | 4.8gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC converter,Isolated,15V,200mA,3W | RS |
Product Type: Dc/Dc | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 4.5 to 9Vdc, Vout 15Vdc, I/O isolation 3000Vdc | TRACO Power TMR 3-0513HI | RS Americas |
DC/DC Converter, SIP-8 High Isolation Wide 2:1 Input Range | TRC Electronics |
DC/DC-Wandler, 4,5-9 VDC, 3 W, 1 Ausgang, 15 VDC, 82 % Wirkungsgrad, TMR 3-0513HI | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
DC-DC CONVERTER, 15V, 0.2A | Farnell |
Where can I find additional details, specifications and documents for a TMR 3-0513HI?
Additional datasheets, footprints and schematics for TMR 3-0513HI are listed on our Part Details page. You can also find images and similar parts to TMR 3-0513HI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 3-0513HI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 3-0513HI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 3-0513HI fall under?
The TMR 3-0513HI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 3-0513HI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 3-0513HI you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 3-0513HI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 3-0513HI have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TMR 3-0513HI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 3-0513HI often in real-time on the comparison pages.
What if I can't find stock of TMR 3-0513HI?
You can fill out our help required form which you can use to request a quote for TMR 3-0513HI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.