Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.48
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$17.52
|
130
in stock
|
Buy Now | |
element14
from US$21.24
|
130
in stock
|
Buy Now | |
Farnell
from US$19.94
|
130
in stock
|
Buy Now | |
Sager
from US$17.31
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$51.19
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$51.60
|
10
in stock
|
Buy Now | |
Distrelec
from US$21.98
|
10
in stock
|
Buy Now | |
Conrad
from US$27.65
|
9
in stock
|
Buy Now | |
RS Americas
from US$20.23
|
-
|
Buy Now | |
TRC Electronics
from US$18.35
|
-
|
Buy Now | |
Buerklin
from US$17.39
|
-
|
Buy Now |
3W, 11.2mm | |
Input Voltage | 4.5-9VDC |
Output Voltage | 5 |
Output Current | 600mA |
Efficiency | 79% |
Package Style | SIP8, Non-conductive Plastic (UL94 V-0 rated) |
Length | 21.8mm |
Width | 9.1mm |
Weight | 4.8gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant: Yes |Traco Power TMR 3-0511 | Newark Electronics |
CONVERTER, DC/DC, 3W, 5V/0.6A | element14 |
Isolated DC/DC Converters - Through Hole | Sager |
TRACO ELEC. AG TMR-3-0511 | Rapid Electronics |
Traco Power DC/DC Converter 4.5 ... 9V 5V 600mA 3W | Distrelec |
The TMR 3 series offers insulated, regulated 3 watt DC/DC-converter with an extended 02:01 input range. These converters in the compact SIL-8 housing need only a space of 2 cm2 on the circuit board. The very high degree of efficiency enables a working temperature range of -40 °C to +70 °C at full load. Other features of these series are the external On/Off-function and the short-circuit strength. Owing to the ultra-compact dimensions this series offers the optimum solution for a number of applications in telecommunications, industrial and communication systems, where space is a critical factor.. | Conrad |
DC/DC,Reg,4.5-9Vin,5Vo 0.6A,3W,1.5kV | RS |
TRACOPOWER Iso DC-DC Converter, Vin 4.5 to 9Vdc, Vout 5Vdc, I/O isolation 1500Vdc | TRACO Power TMR 3-0511 | RS Americas |
DC/DC Converter SIP-8 Package Wide 2:1 Input Range | TRC Electronics |
DC/DC-Wandler, 4,5-9 VDC, 3 W, 1 Ausgang, 5 VDC, 79 % Wirkungsgrad, TMR 3-0511 | Buerklin |
Where can I find additional details, specifications and documents for a TMR 3-0511?
Additional datasheets, footprints and schematics for TMR 3-0511 are listed on our Part Details page. You can also find images and similar parts to TMR 3-0511 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 3-0511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 3-0511 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 3-0511 fall under?
The TMR 3-0511 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 3-0511 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 3-0511 you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 3-0511 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 3-0511 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Rapid Electronics have stock available or on a lead time for TMR 3-0511.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 3-0511 often in real-time on the comparison pages.
What if I can't find stock of TMR 3-0511?
You can fill out our help required form which you can use to request a quote for TMR 3-0511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.