Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.59
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$13.70
|
692
in stock
|
Buy Now | |
element14
from US$16.84
|
692
in stock
|
Buy Now | |
Farnell
from US$13.64
|
692
in stock
|
Buy Now | |
Sager
from US$10.88
|
106
in stock
|
Buy Now | |
Distrelec
from US$16.12
|
69
in stock
|
Buy Now | |
Buerklin
from US$13.31
|
18
in stock
|
Buy Now | |
Conrad
from US$22.35
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.32
|
7
in stock
|
Buy Now | |
CoreStaff
from US$11.55
|
5
in stock
|
Buy Now | |
RS Americas
from US$15.75
|
-
|
Buy Now | |
TRC Electronics
from US$13.96
|
-
|
Buy Now |
2W, 11.2mm | |
Input Voltage | 18-36VDC |
Output Voltage | ±15 |
Output Current | 67/67mA |
Efficiency | 82% |
Package Style | SIP8, Non-conductive Plastic (UL94 V-0 rated) |
Length | 21.8mm |
Width | 9.1mm |
Weight | 4.8gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Sip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant: Yes |Traco Power TMR 2423 | Newark Electronics |
DC TO DC CONVERTER, +/-15V, +/-0.065A | element14 |
Isolated DC/DC Converters - Through Hole | Sager |
Traco Power DC/DC Converter 18 ... 36V 15V 65mA 2W | Distrelec |
2W Dc-Dc converter,18-36V i/p 15V o/p | RS |
DC/DC-Wandler, 18-36 VDC, 2 W, 2 Ausgänge, ±15 VDC, 82 % Wirkungsgrad, TMR 2423 | Buerklin |
2 W in miniature SIL casing, regulated output, wide-range input 2:1. No external capacitor required. Permanent short-circuit protection. Remote on/off: power consumption in shut down state max. 1 mA. Plastic casing (UL94V-0 class). MTBF 2.3 million hours at +25 ºC. | Conrad |
Converter: DC/DC | Transfer Multisort Elektronik |
TRACOPOWER Iso DC-DC Converter, Vin 18to36VDC, Vout +/-15VDC, I/O isolation 1600VDC | TRACO Power TMR 2423 | RS Americas |
DC/DC Converter SIP-8 Package Wide 2:1 Input Range | TRC Electronics |
Where can I find additional details, specifications and documents for a TMR 2423?
Additional datasheets, footprints and schematics for TMR 2423 are listed on our Part Details page. You can also find images and similar parts to TMR 2423 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 2423 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 2423 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 2423 fall under?
The TMR 2423 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 2423 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 2423 you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 2423 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 2423 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Distrelec have stock available or on a lead time for TMR 2423.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 2423 often in real-time on the comparison pages.
What if I can't find stock of TMR 2423?
You can fill out our help required form which you can use to request a quote for TMR 2423 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.