Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.62
|
104
in stock
|
Buy Now | |
Newark Electronics
from US$13.70
|
476
in stock
|
Buy Now | |
element14
from US$16.70
|
476
in stock
|
Buy Now | |
Farnell
from US$15.52
|
476
in stock
|
Buy Now | |
Distrelec
from US$16.14
|
118
in stock
|
Buy Now | |
SOS electronic
from US$13.60
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.83
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$17.02
|
-
|
Buy Now | |
RS Americas
from US$15.75
|
-
|
Buy Now | |
TRC Electronics
from US$13.96
|
-
|
Buy Now | |
Buerklin
from US$13.19
|
-
|
Buy Now | |
Sager
from US$13.15
|
-
|
Buy Now |
2W, 11.2mm | |
Input Voltage | 18-36VDC |
Output Voltage | ±12 |
Output Current | 83/83mA |
Efficiency | 83% |
Package Style | SIP8, Non-conductive Plastic (UL94 V-0 rated) |
Length | 21.8mm |
Width | 9.1mm |
Weight | 4.8gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Sip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant: Yes |Traco Power TMR 2422 | Newark Electronics |
CONVERTER, DC TO DC, +/-12V, 2W | element14 |
Traco Power DC/DC Converter 18 ... 36V 12V 85mA 2W | Distrelec |
2W Dc-Dc converter,18-36V i/p 12V o/p | RS |
DC/DC Converter 2W 18-36V/±12V ±0,083A SIP8 | SOS electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
TracoPower TMR 2422 2W DC-DC Converter 18 - 36V DC In ±12V DC ±85mA Out | Rapid Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 18to36VDC, Vout +/-12VDC, I/O isolation 1600VDC | TRACO Power TMR 2422 | RS Americas |
DC/DC Converter SIP-8 Package Wide 2:1 Input Range | TRC Electronics |
DC/DC-Wandler, 18-36 VDC, 2 W, 2 Ausgänge, ±12 VDC, 83 % Wirkungsgrad, TMR 2422 | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMR 2422?
Additional datasheets, footprints and schematics for TMR 2422 are listed on our Part Details page. You can also find images and similar parts to TMR 2422 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 2422 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 2422 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 2422 fall under?
The TMR 2422 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 2422 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 2422 you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 2422 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 2422 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for TMR 2422.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 2422 often in real-time on the comparison pages.
What if I can't find stock of TMR 2422?
You can fill out our help required form which you can use to request a quote for TMR 2422 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.