Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.20
|
30
in stock
|
Buy Now | |
CoreStaff
from US$13.40
|
60
in stock
|
Buy Now | |
Conrad
from US$13.49
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$13.35
|
-
|
Buy Now | |
RS Americas
from US$13.88
|
-
|
Buy Now | |
element14
from US$16.18
|
-
|
Buy Now | |
TRC Electronics
from US$13.78
|
-
|
Buy Now | |
Buerklin
from US$13.28
|
-
|
Buy Now | |
Distrelec
from US$16.04
|
-
|
Buy Now | |
Sager
from US$13.00
|
-
|
Buy Now | |
Farnell
from US$13.70
|
-
|
Buy Now |
2W, 11.2mm | |
Input Voltage | Sep-36VDC |
Output Voltage | ±15 |
Output Current | 67/67mA |
Efficiency | 82% |
Package Style | SIP8, Non-conductive Plastic (UL94 V-0 rated) |
Length | 21.8mm |
Width | 9.3mm |
Weight | 4.66gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter Isolated +/-15V 65mA 2W | RS |
4:1 input range, compact housing, SIP8-E/A-insulation 1500 V/DC, excellent control properties, external on/off.This text is machine translated. | Conrad |
Dc-Dc Converter, 2 O/P, 2W, Sip | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 9to36VDC, Vout +/-15VDC, I/O isolation 1500VDC | TRACO Power TMR 2-2423WIN | RS Americas |
DC-DC CONVERTER, 2 O/P, 2W | element14 |
DC-DC Converter SIP-8 Package Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 2 W, 2 Ausgänge, ±15 VDC, 82 % Wirkungsgrad, TMR 2-2423WIN | Buerklin |
Traco Power DC/DC Converter 9 ... 36V 15V 67mA 2W | Distrelec |
Isolated DC/DC Converters - SMD | Sager |
Where can I find additional details, specifications and documents for a TMR 2-2423WIN?
Additional datasheets, footprints and schematics for TMR 2-2423WIN are listed on our Part Details page. You can also find images and similar parts to TMR 2-2423WIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 2-2423WIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 2-2423WIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 2-2423WIN fall under?
The TMR 2-2423WIN is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 2-2423WIN when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 2-2423WIN you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 2-2423WIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 2-2423WIN have stock available?
Authorised distributors including CoreStaff, RS, Conrad, Newark Electronics and RS Americas have stock available or on a lead time for TMR 2-2423WIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 2-2423WIN often in real-time on the comparison pages.
What if I can't find stock of TMR 2-2423WIN?
You can fill out our help required form which you can use to request a quote for TMR 2-2423WIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.