Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.31
|
43
in stock
|
Buy Now | |
CoreStaff
from US$12.05
|
60
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.26
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$13.35
|
-
|
Buy Now | |
RS Americas
from US$13.88
|
-
|
Buy Now | |
element14
from US$16.59
|
-
|
Buy Now | |
TRC Electronics
from US$13.78
|
-
|
Buy Now | |
Buerklin
from US$13.26
|
-
|
Buy Now | |
Sager
from US$13.00
|
-
|
Buy Now | |
Farnell
from US$13.61
|
-
|
Buy Now |
2W, 11.2mm | |
Input Voltage | Sep-36VDC |
Output Voltage | ±12 |
Output Current | 83/83mA |
Efficiency | 82% |
Package Style | SIP8, Non-conductive Plastic (UL94 V-0 rated) |
Length | 21.8mm |
Width | 9.3mm |
Weight | 4.66gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter Isolated +/-12V 85mA 2W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, 2 O/P, 2W, Sip | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 9to36VDC, Vout +/-12VDC, I/O isolation 1500VDC | TRACO Power TMR 2-2422WIN | RS Americas |
DC-DC CONVERTER, 2 O/P, 2W | element14 |
DC-DC Converter SIP-8 Package Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 2 W, 2 Ausgänge, ±12 VDC, 82 % Wirkungsgrad, TMR 2-2422WIN | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMR 2-2422WIN?
Additional datasheets, footprints and schematics for TMR 2-2422WIN are listed on our Part Details page. You can also find images and similar parts to TMR 2-2422WIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 2-2422WIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 2-2422WIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 2-2422WIN fall under?
The TMR 2-2422WIN is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 2-2422WIN when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 2-2422WIN you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 2-2422WIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 2-2422WIN have stock available?
Authorised distributors including CoreStaff, RS, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for TMR 2-2422WIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 2-2422WIN often in real-time on the comparison pages.
What if I can't find stock of TMR 2-2422WIN?
You can fill out our help required form which you can use to request a quote for TMR 2-2422WIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.