Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.26
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.16
|
80
in stock
|
Buy Now | |
Sager
from US$11.93
|
40
in stock
|
Buy Now | |
Conrad
from US$23.40
|
16
in stock
|
Buy Now | |
Distrelec
from US$18.00
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$15.26
|
1
in stock
|
Buy Now | |
element14
from US$17.09
|
1
in stock
|
Buy Now | |
Farnell
from US$15.02
|
1
in stock
|
Buy Now | |
RS Americas
from US$15.60
|
-
|
Buy Now | |
TRC Electronics
from US$15.42
|
-
|
Buy Now | |
Buerklin
from US$14.88
|
-
|
Buy Now |
2W, 12.5mm | |
Input Voltage | Sep-36VDC |
Output Voltage | 12 |
Output Current | 167mA |
Efficiency | 79% |
Package Style | SIP9, Non-conductive Plastic (UL94 V-0 rated) |
Length | 26mm |
Width | 9.3mm |
Weight | 6.5gg |
country of origin | TW |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
Isolated DC/DC Converters - Through Hole | Sager |
The TMR 2WI series are DC/DC-converters with 2 W output power, regulated outputs and an ultra-wide 04:01 input range of 9-36 VDC or 18-75 VDC. These are placed in an ultra-compact SIL-9 plastic casing. The very high degree of efficiency of 84% enables a working temperature range of –40 °C to +75 °C at full load. Other features are the external on/off function and the short-circuit resistance. Typical applications for these ultra-compact converters are in the field of battery-operated devices, decentralized power supplies in industrial and communication systems, in short in all the cases where the space on the circuit board is extremely limited. | Conrad |
Traco Power DC/DC Converter 9 ... 36V 12V 165mA 2W | Distrelec |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 2 W, 12 V, 165 Ma Rohs Compliant: Yes |Traco Power TMR 2-2412WI | Newark Electronics |
CONVERTER, DC/DC, 2W, 12V/0.17A | element14 |
TMR2-2412WI regulated DC-DC,12V 2W | RS |
TRACOPOWER Iso DC-DC Converter, Vin 9 to 36Vdc, Vout 12Vdc, I/O isolation 1500Vdc | TRACO Power TMR 2-2412WI | RS Americas |
DC-DC Converter SIP-9 Package Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 2 W, 1 Ausgang, 12 VDC, 79 % Wirkungsgrad, TMR 2-2412WI | Buerklin |
Where can I find additional details, specifications and documents for a TMR 2-2412WI?
Additional datasheets, footprints and schematics for TMR 2-2412WI are listed on our Part Details page. You can also find images and similar parts to TMR 2-2412WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 2-2412WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 2-2412WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 2-2412WI fall under?
The TMR 2-2412WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 2-2412WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 2-2412WI you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 2-2412WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 2-2412WI have stock available?
Authorised distributors including Transfer Multisort Elektronik, Sager, Conrad, Distrelec and Newark Electronics have stock available or on a lead time for TMR 2-2412WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 2-2412WI often in real-time on the comparison pages.
What if I can't find stock of TMR 2-2412WI?
You can fill out our help required form which you can use to request a quote for TMR 2-2412WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.