Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.66
|
320
in stock
|
Buy Now | |
Sager
from US$12.49
|
886
in stock
|
Buy Now | |
Newark Electronics
from US$13.01
|
426
in stock
|
Buy Now | |
element14
from US$15.87
|
426
in stock
|
Buy Now | |
Farnell
from US$12.98
|
426
in stock
|
Buy Now | |
Conrad
from US$21.34
|
30
in stock
|
Buy Now | |
Distrelec
from US$15.32
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.05
|
9
in stock
|
Buy Now | |
RS Americas
from US$14.98
|
-
|
Buy Now | |
TRC Electronics
from US$13.24
|
-
|
Buy Now | |
Buerklin
from US$12.67
|
-
|
Buy Now |
2W, 11.2mm | |
Input Voltage | Sep-18VDC |
Output Voltage | 5 |
Output Current | 400mA |
Efficiency | 81% |
Package Style | SIP8, Non-conductive Plastic (UL94 V-0 rated) |
Length | 21.8mm |
Width | 9.1mm |
Weight | 4.8gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 2 W, 5 V, 400 Ma Rohs Compliant: Yes |Traco Power TMR 1211 | Newark Electronics |
CONVERTER, DC/DC, 2W, 5V | element14 |
TMR1211 regulated DC-DC,5V 2W | RS |
2 W in miniature SIL casing, regulated output, wide-range input 2:1. No external capacitor required. Permanent short-circuit protection. Remote on/off: power consumption in shut down state max. 1 mA. Plastic casing (UL94V-0 class). MTBF 2.3 million hours at +25 ºC. | Conrad |
Traco Power DC/DC Converter 9 ... 18V 5V 400mA 2W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
TRACOPOWER Iso DC-DC Converter, Vin 9 to 18V dc, Vout 5V dc, I/O isolation 1600V dc | TRACO Power TMR 1211 | RS Americas |
DC/DC Converter SIP-8 Package Wide 2:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-18 VDC, 2 W, 1 Ausgang, 5 VDC, 81 % Wirkungsgrad, TMR 1211 | Buerklin |
Where can I find additional details, specifications and documents for a TMR 1211?
Additional datasheets, footprints and schematics for TMR 1211 are listed on our Part Details page. You can also find images and similar parts to TMR 1211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMR 1211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMR 1211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMR 1211 fall under?
The TMR 1211 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMR 1211 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMR 1211 you can contact the distributor directly for product support, shipping queries etc.
Is the TMR 1211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMR 1211 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TMR 1211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMR 1211 often in real-time on the comparison pages.
What if I can't find stock of TMR 1211?
You can fill out our help required form which you can use to request a quote for TMR 1211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.