Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$59.90
24W, 23.3mm | |
Input Voltage | 85-264VDC |
Output Voltage | ±15 |
Output Current | 800/800mA |
Efficiency | 84% |
Package Style | Encapsulated, Chassis Mount, Plastic resin (UL 94 V-0 rated) |
Length | 96mm |
Width | 54mm |
Weight | 147gg |
country of origin | TW |
ESD Sensitive | No |
Switching Power Supplies | Sager |
Dual Output Power Supply Medical & | TRC Electronics |
Power Supply Encapsulated +/-15V 24W | RS |
Product Type: Ac/Dc | Newark Electronics |
Power Supply, AC-DC, 24W,1 ,Embedded Switch Mode (SMPS),+/-15VDC,+/-800mA | TRACO Power TMM 24215C | RS Americas |
Traco Power DC Power Supply, 24W, 15V, 800mA | Distrelec |
Where can I find additional details, specifications and documents for a TMM 24215C?
Additional datasheets, footprints and schematics for TMM 24215C are listed on our Part Details page. You can also find images and similar parts to TMM 24215C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMM 24215C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMM 24215C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMM 24215C fall under?
The TMM 24215C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMM 24215C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMM 24215C you can contact the distributor directly for product support, shipping queries etc.
Is the TMM 24215C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMM 24215C have stock available?
Authorised distributors including Sager, TRC Electronics, RS, Newark Electronics and RS Americas have stock available or on a lead time for TMM 24215C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMM 24215C often in real-time on the comparison pages.
What if I can't find stock of TMM 24215C?
You can fill out our help required form which you can use to request a quote for TMM 24215C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.