Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$51.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$63.18
|
5
in stock
|
Buy Now | |
Conrad
from US$66.50
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$57.57
|
-
|
Buy Now | |
element14
from US$70.24
|
-
|
Buy Now | |
TRC Electronics
from US$63.20
|
-
|
Buy Now | |
Distrelec
from US$70.95
|
-
|
Buy Now | |
Sager
from US$52.26
|
-
|
Buy Now | |
Farnell
from US$51.08
|
-
|
Buy Now |
24W, 19.5mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 1000mA |
Efficiency | 85% |
Package Style | Encapsulated, Plastic resin (UL 94 V-0 rated) |
Length | 74mm |
Width | 54mm |
Weight | 137gg |
country of origin | TW |
ESD Sensitive | No |
Power Supply Encapsulated PCB 24V 24W | RS |
The TMM series of fully encapsulated AC/DC power supply modules feature a reinforced/double I/O isolation system according to latest medical safety standards 60601-3 3rd edition for 2 x MOPP (Means Of Patient Protection). The high efficiency and the use of highest grade components make the units suitable for an operating temperature range of –40°C to +65°C while it goes up to 80°C with 50% load derating. EMI/EMC characteristics and the safety approval package qualify these modules not only for medical devices but also for demanding applications in transportation systems and for equipment in industrial and commercial environment. | Conrad |
Ac/Dc Pcb Mount Power Supply, Medical, Fixed, 85 V, 264 V, 24 W, 24 V, 1 A Rohs Compliant: Yes |Traco Power TMM 24124 | Newark Electronics |
POWER SUPPLY, AC-DC, MEDICAL, 24V, 1A | element14 |
24Vdc Power Supply Medical & | TRC Electronics |
Traco Power PCB Mount Converter 24W 24V 1A | Distrelec |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TMM 24124?
Additional datasheets, footprints and schematics for TMM 24124 are listed on our Part Details page. You can also find images and similar parts to TMM 24124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMM 24124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMM 24124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMM 24124 fall under?
The TMM 24124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMM 24124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMM 24124 you can contact the distributor directly for product support, shipping queries etc.
Is the TMM 24124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMM 24124 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, element14 and TRC Electronics have stock available or on a lead time for TMM 24124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMM 24124 often in real-time on the comparison pages.
What if I can't find stock of TMM 24124?
You can fill out our help required form which you can use to request a quote for TMM 24124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.