Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.93
|
383
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.29
|
100
in stock
|
Buy Now | |
Buerklin
from US$5.55
|
16
in stock
|
Buy Now | |
Distrelec
from US$6.74
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$5.73
|
-
|
Buy Now | |
RS Americas
from US$5.64
|
-
|
Buy Now | |
element14
from US$7.11
|
-
|
Buy Now | |
TRC Electronics
from US$6.00
|
-
|
Buy Now | |
Sager
from US$5.51
|
-
|
Buy Now | |
Farnell
from US$5.91
|
-
|
Buy Now |
2W, 10.2mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | 15 |
Output Current | 133mA |
Efficiency | 82% |
Package Style | SIP7, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 7.5mm |
Weight | 2.7gg |
country of origin | TW |
ESD Sensitive | No |
TMH2415S DC/DC, 24Vin, 15Vout 130mA, 2W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC-Wandler, 21,6-26,4 VDC, 2 W, 1 Ausgang, 15 VDC, 82 % Wirkungsgrad, TMH 2415S | Buerklin |
Traco Power DC/DC Converter 21.6 ... 26.4V 15V 133mA 2W | Distrelec |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 2 W, 15 V, 130 Ma Rohs Compliant: Yes |Traco Power TMH 2415S | Newark Electronics |
Iso DC-DC Converter, Vin 21.6 to 26.4Vdc, Vout 15Vdc, I/O isolation 1000Vdc | TRACO Power TMH 2415S | RS Americas |
DC/DC Converter,2W, 15V/0.1A | element14 |
DC-DC Converter SIP-6 Package | TRC Electronics |
Isolated DC/DC Converters - Through Hole | Sager |
CONVERTER, DC/DC, 2W, 15V/0.1A | Farnell |
Where can I find additional details, specifications and documents for a TMH 2415S?
Additional datasheets, footprints and schematics for TMH 2415S are listed on our Part Details page. You can also find images and similar parts to TMH 2415S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMH 2415S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMH 2415S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMH 2415S fall under?
The TMH 2415S is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMH 2415S when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMH 2415S you can contact the distributor directly for product support, shipping queries etc.
Is the TMH 2415S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMH 2415S have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Buerklin, Distrelec and Newark Electronics have stock available or on a lead time for TMH 2415S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMH 2415S often in real-time on the comparison pages.
What if I can't find stock of TMH 2415S?
You can fill out our help required form which you can use to request a quote for TMH 2415S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.