Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.02
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$6.25
|
963
in stock
|
Buy Now | |
element14
from US$5.95
|
963
in stock
|
Buy Now | |
Farnell
from US$5.81
|
963
in stock
|
Buy Now | |
Sager
from US$6.00
|
263
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.74
|
40
in stock
|
Buy Now | |
Distrelec
from US$7.33
|
23
in stock
|
Buy Now | |
Buerklin
from US$6.05
|
20
in stock
|
Buy Now | |
Conrad
from US$11.08
|
9
in stock
|
Buy Now | |
RS Americas
from US$7.26
|
-
|
Buy Now | |
TRC Electronics
from US$6.54
|
-
|
Buy Now |
2W, 10.2mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | ±15 |
Output Current | 66/66mA |
Efficiency | 82% |
Package Style | SIP7, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 7.5mm |
Weight | 2.7gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Sip, Through Hole, Fixed, 26.4 V, 21.6 V, 2 Rohs Compliant: Yes |Traco Power TMH 2415D | Newark Electronics |
DC/DC Converter,2W,+-15V/0.1A | element14 |
CONVERTER, DC TO DC, +/-15V, 2W | Farnell |
Isolated DC/DC Converters - Through Hole | Sager |
TMH2415D DC/DC, 24Vin,+-15Vout +-65mA,2W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Traco Power DC/DC Converter 21.6 ... 26.4V 15V 66mA 2W | Distrelec |
DC/DC-Wandler, 21,6-26,4 VDC, 2 W, 2 Ausgänge, ±15 VDC, 82 % Wirkungsgrad, TMH 2415D | Buerklin |
High degree of efficiency and industry standard pins. | Conrad |
TMH2415D DC/DC, 24Vin,+-15Vout +-65mA,2W | TRACO Power TMH 2415D | RS Americas |
DC-DC Converter SIP-6 Package | TRC Electronics |
Where can I find additional details, specifications and documents for a TMH 2415D?
Additional datasheets, footprints and schematics for TMH 2415D are listed on our Part Details page. You can also find images and similar parts to TMH 2415D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMH 2415D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMH 2415D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMH 2415D fall under?
The TMH 2415D is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMH 2415D when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMH 2415D you can contact the distributor directly for product support, shipping queries etc.
Is the TMH 2415D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMH 2415D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS have stock available or on a lead time for TMH 2415D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMH 2415D often in real-time on the comparison pages.
What if I can't find stock of TMH 2415D?
You can fill out our help required form which you can use to request a quote for TMH 2415D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.