Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.03
|
12
in stock
|
Buy Now | |
Sager
from US$6.00
|
117
in stock
|
Buy Now | |
Newark Electronics
from US$6.25
|
114
in stock
|
Buy Now | |
element14
from US$7.76
|
114
in stock
|
Buy Now | |
Farnell
from US$6.43
|
114
in stock
|
Buy Now | |
CoreStaff
from US$5.19
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.76
|
72
in stock
|
Buy Now | |
Conrad
from US$11.10
|
19
in stock
|
Buy Now | |
Buerklin
from US$6.06
|
11
in stock
|
Buy Now | |
RS Americas
from US$6.75
|
-
|
Buy Now | |
TRC Electronics
from US$6.54
|
-
|
Buy Now | |
Distrelec
from US$7.34
|
-
|
Buy Now |
2W, 10.2mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | ±12 |
Output Current | 83/83mA |
Efficiency | 81% |
Package Style | SIP7, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 7.5mm |
Weight | 2.7gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
Isolated Board Mount Dc/Dc Converter, Sip, Through Hole, Fixed, 26.4 V, 21.6 V, 2 Rohs Compliant: Yes |Traco Power TMH 2412D | Newark Electronics |
DC/DC Converter,2W,+-12V/0.1A | element14 |
CONVERTER, DC/DC, 2W, +/-12V/0.1A | Farnell |
Converter: DC/DC | Transfer Multisort Elektronik |
High degree of efficiency and industry standard pins. | Conrad |
TMH2412D DC/DC, 24Vin,+-12Vout +-80mA,2W | RS |
DC/DC-Wandler, 21,6-26,4 VDC, 2 W, 2 Ausgänge, ±12 VDC, 81 % Wirkungsgrad, TMH 2412D | Buerklin |
TMH2412D DC/DC, 24Vin,+-12Vout +-80mA,2W | TRACO Power TMH 2412D | RS Americas |
DC-DC Converter SIP-6 Package | TRC Electronics |
Traco Power DC/DC Converter 21.6 ... 26.4V 12V 83mA 2W | Distrelec |
Where can I find additional details, specifications and documents for a TMH 2412D?
Additional datasheets, footprints and schematics for TMH 2412D are listed on our Part Details page. You can also find images and similar parts to TMH 2412D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMH 2412D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMH 2412D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMH 2412D fall under?
The TMH 2412D is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMH 2412D when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMH 2412D you can contact the distributor directly for product support, shipping queries etc.
Is the TMH 2412D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMH 2412D have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for TMH 2412D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMH 2412D often in real-time on the comparison pages.
What if I can't find stock of TMH 2412D?
You can fill out our help required form which you can use to request a quote for TMH 2412D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.