Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.29
|
140
in stock
|
Buy Now | |
SOS electronic
from US$4.82
|
519
in stock
|
Buy Now | |
Newark Electronics
from US$5.73
|
342
in stock
|
Buy Now | |
element14
from US$7.39
|
342
in stock
|
Buy Now | |
Farnell
from US$5.92
|
342
in stock
|
Buy Now | |
Distrelec
from US$6.75
|
121
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.31
|
114
in stock
|
Buy Now | |
Buerklin
from US$5.56
|
65
in stock
|
Buy Now | |
Conrad
from US$11.10
|
23
in stock
|
Buy Now | |
RS Americas
from US$6.89
|
11
in stock
|
Buy Now | |
CoreStaff
from US$5.39
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$6.60
|
-
|
Buy Now | |
TRC Electronics
from US$6.00
|
-
|
Buy Now | |
Sager
from US$5.51
|
-
|
Buy Now |
2W, 10.2mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | 5 |
Output Current | 400mA |
Efficiency | 77% |
Package Style | SIP7, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 7.5mm |
Weight | 2.7gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter 2W 21,6-26,4V/5V 0,4A SIP7 | SOS electronic |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 2 W, 5 V, 400 Ma Rohs Compliant: Yes |Traco Power TMH 2405S | Newark Electronics |
DC/DC Converter,2W, 5V/0.4A | element14 |
CONVERTER, DC TO DC, 5V, 2W | Farnell |
TMH2405S DC/DC, 24Vin, 5Vout 400mA, 2W | RS |
Traco Power DC/DC Converter 21.6 ... 26.4V 5V 400mA 2W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC-Wandler, 21,6-26,4 VDC, 2 W, 1 Ausgang, 5 VDC, 77 % Wirkungsgrad, TMH 2405S | Buerklin |
High degree of efficiency and industry standard pins. | Conrad |
Iso DC-DC Converter, Vin 21.6 to 26.4Vdc, Vout 5Vdc, I/O isolation 1000Vdc | TRACO Power TMH 2405S | RS Americas |
TracoPower TMH 2405S 2W DC-DC Converter 24V DC In 5V DC 400mA Out | Rapid Electronics |
DC-DC Converter SIP-6 Package | TRC Electronics |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMH 2405S?
Additional datasheets, footprints and schematics for TMH 2405S are listed on our Part Details page. You can also find images and similar parts to TMH 2405S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMH 2405S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMH 2405S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMH 2405S fall under?
The TMH 2405S is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMH 2405S when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMH 2405S you can contact the distributor directly for product support, shipping queries etc.
Is the TMH 2405S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMH 2405S have stock available?
Authorised distributors including SOS electronic, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TMH 2405S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMH 2405S often in real-time on the comparison pages.
What if I can't find stock of TMH 2405S?
You can fill out our help required form which you can use to request a quote for TMH 2405S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.