Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.30
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$5.73
|
280
in stock
|
Buy Now | |
element14
from US$7.34
|
280
in stock
|
Buy Now | |
Farnell
from US$5.92
|
280
in stock
|
Buy Now | |
Rapid Electronics
from US$7.57
|
12
in stock
|
Buy Now | |
Conrad
from US$11.10
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.40
|
10
in stock
|
Buy Now | |
TRC Electronics
from US$6.00
|
7
in stock
|
Buy Now | |
RS Americas
from US$6.68
|
-
|
Buy Now | |
Buerklin
from US$5.41
|
-
|
Buy Now | |
Distrelec
from US$7.19
|
-
|
Buy Now | |
Sager
from US$5.51
|
-
|
Buy Now |
2W, 10.2mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | 12 |
Output Current | 165mA |
Efficiency | 80% |
Package Style | SIP7, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 7.5mm |
Weight | 2.7gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 2 W, 12 V, 165 Ma Rohs Compliant: Yes |Traco Power TMH 0512S | Newark Electronics |
DC/DC Converter,2W, 12V/0.2A | element14 |
CONVERTER, DC/DC, 2W, 12V/0.2A | Farnell |
TMH0512S DC/DC, 5Vin, 12Vout 165mA, 2W | RS |
TracoPower TMH 0512S 2W DC-DC Converter 5V DC In 12V DC 165mA Out | Rapid Electronics |
High degree of efficiency and industry standard pins. | Conrad |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC Converter SIP-6 Package | TRC Electronics |
Iso DC-DC Converter, Vin 4.5 to 5.5Vdc, Vout 12Vdc, I/O isolation 1000Vdc | TRACO Power TMH 0512S | RS Americas |
DC/DC-Wandler, 4,5-5,5 VDC, 2 W, 1 Ausgang, 12 VDC, 80 % Wirkungsgrad, TMH 0512S | Buerklin |
Traco Power DC/DC Converter 4.5 ... 5.5V 12V 165mA 2W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMH 0512S?
Additional datasheets, footprints and schematics for TMH 0512S are listed on our Part Details page. You can also find images and similar parts to TMH 0512S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMH 0512S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMH 0512S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMH 0512S fall under?
The TMH 0512S is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMH 0512S when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMH 0512S you can contact the distributor directly for product support, shipping queries etc.
Is the TMH 0512S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMH 0512S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for TMH 0512S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMH 0512S often in real-time on the comparison pages.
What if I can't find stock of TMH 0512S?
You can fill out our help required form which you can use to request a quote for TMH 0512S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.