Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.08
|
73
in stock
|
Buy Now | |
Sager
from US$5.51
|
1,308
in stock
|
Buy Now | |
Distrelec
from US$6.75
|
342
in stock
|
Buy Now | |
SOS electronic
from US$4.82
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$5.73
|
195
in stock
|
Buy Now | |
element14
from US$6.84
|
195
in stock
|
Buy Now | |
Farnell
from US$5.92
|
195
in stock
|
Buy Now | |
CoreStaff
from US$4.81
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.61
|
85
in stock
|
Buy Now | |
Conrad
from US$11.10
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$6.32
|
-
|
Buy Now | |
RS Americas
from US$6.68
|
-
|
Buy Now | |
TRC Electronics
from US$6.00
|
-
|
Buy Now | |
Buerklin
from US$5.56
|
-
|
Buy Now |
2W, 10.2mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | 5 |
Output Current | 400mA |
Efficiency | 76% |
Package Style | SIP7, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 7.5mm |
Weight | 2.7gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
Traco Power DC/DC Converter 4.5 ... 5.5V 5V 400mA 2W | Distrelec |
DC/DC Converter 2W 4,5-5,5V/5V 0,4A SIP7 | SOS electronic |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 2 W, 5 V, 400 Ma Rohs Compliant: Yes |Traco Power TMH 0505S | Newark Electronics |
DC/DC Converter,2W, 5V/0.4A | element14 |
CONVERTER, DC/DC, 2W, 5V/0.4A | Farnell |
Converter: DC/DC | Transfer Multisort Elektronik |
TMH0505S DC/DC, 5Vin, 5Vout 400mA, 2W | RS |
High degree of efficiency and industry standard pins. | Conrad |
TracoPower TMH 0505S 2W DC-DC Converter 5V DC In 5V DC 400mA Out | Rapid Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 4.5 to 5.5Vdc, Vout 5Vdc, I/O isolation 1000Vdc | TRACO Power TMH 0505S | RS Americas |
DC-DC Converter SIP-6 Package | TRC Electronics |
DC/DC-Wandler, 4,5-5,5 VDC, 2 W, 1 Ausgang, 5 VDC, 76 % Wirkungsgrad, TMH 0505S | Buerklin |
Where can I find additional details, specifications and documents for a TMH 0505S?
Additional datasheets, footprints and schematics for TMH 0505S are listed on our Part Details page. You can also find images and similar parts to TMH 0505S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMH 0505S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMH 0505S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMH 0505S fall under?
The TMH 0505S is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMH 0505S when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMH 0505S you can contact the distributor directly for product support, shipping queries etc.
Is the TMH 0505S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMH 0505S have stock available?
Authorised distributors including Sager, Distrelec, SOS electronic, Newark Electronics and element14 have stock available or on a lead time for TMH 0505S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMH 0505S often in real-time on the comparison pages.
What if I can't find stock of TMH 0505S?
You can fill out our help required form which you can use to request a quote for TMH 0505S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.