Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$59.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$64.23
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$76.68
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$65.45
|
-
|
Buy Now | |
RS Americas
from US$80.77
|
-
|
Buy Now | |
TRC Electronics
from US$70.65
|
-
|
Buy Now | |
Buerklin
from US$65.22
|
-
|
Buy Now | |
Distrelec
from US$85.49
|
-
|
Buy Now | |
Sager
from US$59.07
|
-
|
Buy Now |
50W, 21.8mm | |
Input Voltage | 90-264VDC |
Output Voltage | 15 |
Output Current | 3333mA |
Efficiency | 87% |
Package Style | Encapsulated, Plastic resin (UL 94 V-0 rated) |
Length | 74.1mm |
Width | 54.1mm |
Weight | 166gg |
country of origin | TW |
ESD Sensitive | No |
Converter: AC/DC | Transfer Multisort Elektronik |
Product Type: Dc/Dc | Newark Electronics |
Power Supply, AC-DC, Encapsulated, 50W,15 VDC 3333 mA, 90-264V In | TRACO Power TMG 50115 | RS Americas |
15V PCB Mounting Power Supply Encapsulated | TRC Electronics |
AC/DC-Wandler, 120-370 V, 50 W, 15 VDC | Buerklin |
Traco Power PCB Mount Converter 50W 15V 3.33A | Distrelec |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TMG 50115?
Additional datasheets, footprints and schematics for TMG 50115 are listed on our Part Details page. You can also find images and similar parts to TMG 50115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMG 50115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMG 50115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMG 50115 fall under?
The TMG 50115 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMG 50115 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMG 50115 you can contact the distributor directly for product support, shipping queries etc.
Is the TMG 50115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMG 50115 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TMG 50115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMG 50115 often in real-time on the comparison pages.
What if I can't find stock of TMG 50115?
You can fill out our help required form which you can use to request a quote for TMG 50115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.