Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.33
|
158
in stock
|
Buy Now | |
Sager
from US$38.11
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$67.51
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$68.00
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$65.99
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$40.38
|
-
|
Buy Now | |
RS Americas
from US$45.36
|
-
|
Buy Now | |
element14
from US$37.78
|
-
|
Buy Now | |
TRC Electronics
from US$45.56
|
-
|
Buy Now | |
Buerklin
from US$39.51
|
-
|
Buy Now | |
Distrelec
from US$51.75
|
-
|
Buy Now | |
Farnell
from US$35.45
|
-
|
Buy Now |
18W, 23.5mm | |
Input Voltage | 90-264VDC |
Output Voltage | 5 |
Output Current | 3600mA |
Efficiency | 78% |
Package Style | Encapsulated, Plastic resin (UL 94 V-0 rated) |
Length | 54.7mm |
Width | 44.9mm |
Weight | 100gg |
country of origin | TW |
ESD Sensitive | No |
Power Supply Encapsulated PCB 5V 18W | RS |
AC/DC Power Modules | Sager |
TMF 20105 | Rapid Electronics |
Converter: AC/DC | Transfer Multisort Elektronik |
Product Type: Ac/Dc | Newark Electronics |
Power Supply, AC-DC, Encapsulated, 18W 5.0V,3600 mA, 90-264V in | TRACO Power TMF 20105 | RS Americas |
POWER SUPPLY, AC-DC, 5V, 3.6A | element14 |
5Vdc Medical Power Supply PCB Mounting 2xMOPP | TRC Electronics |
AC/DC-Wandler, 120-370 V, 18 W, 5 VDC | Buerklin |
Traco Power PCB Mount Converter 18W 5V 3.6A | Distrelec |
Where can I find additional details, specifications and documents for a TMF 20105?
Additional datasheets, footprints and schematics for TMF 20105 are listed on our Part Details page. You can also find images and similar parts to TMF 20105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMF 20105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMF 20105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMF 20105 fall under?
The TMF 20105 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMF 20105 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMF 20105 you can contact the distributor directly for product support, shipping queries etc.
Is the TMF 20105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMF 20105 have stock available?
Authorised distributors including RS, Sager, Rapid Electronics, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for TMF 20105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMF 20105 often in real-time on the comparison pages.
What if I can't find stock of TMF 20105?
You can fill out our help required form which you can use to request a quote for TMF 20105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.