Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.72
10W, 19mm | |
Input Voltage | 90-264VDC |
Output Voltage | 15 |
Output Current | 666mA |
Efficiency | 84% |
Package Style | Encapsulated, Plastic resin (UL 94 V-0 rated) |
Length | 52.2mm |
Width | 26.8mm |
Weight | 47gg |
country of origin | TW |
ESD Sensitive | No |
Product Type: Ac/Dc | Newark Electronics |
Power Supply, AC-DC, Encapsulated, 10W 15V,666 mA, 90-264V in | TRACO Power TMF 10115 | RS Americas |
15Vdc Medical Power Supply PCB Mounting 2xMOPP | TRC Electronics |
AC/DC-Wandler, 120-370 V, 10 W, 15 VDC | Buerklin |
Traco Power PCB Mount Converter 10W 15V 666mA | Distrelec |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TMF 10115?
Additional datasheets, footprints and schematics for TMF 10115 are listed on our Part Details page. You can also find images and similar parts to TMF 10115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMF 10115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMF 10115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMF 10115 fall under?
The TMF 10115 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMF 10115 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMF 10115 you can contact the distributor directly for product support, shipping queries etc.
Is the TMF 10115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMF 10115 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TRC Electronics, Buerklin and Distrelec have stock available or on a lead time for TMF 10115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMF 10115 often in real-time on the comparison pages.
What if I can't find stock of TMF 10115?
You can fill out our help required form which you can use to request a quote for TMF 10115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.